EN
  • EN
  • DE

STK534U363C-E

Part No STK534U363C-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description 3 PHASE INVERTER IPM / Half Bridge (3) Driver AC Motors IGBT 29-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tube
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 10A
Current - Peak Output 20A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 450V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting Type Through Hole
Package / Case 29-SSIP Module, 21 Leads, Formed Leads
Supplier Device Package 29-SIP
Base Product Number STK534
Other Names 2156-STK534U363C-E-OS,ONSONSSTK534U363C-E,STK534U363C-EOS
Standard Package 11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253557-STK534U363C-E
Ultra Librarian 3D Model Ultra Librarian STK534U363C-E CAD Model

Description

ON Semiconductor STK534U363C-E Integrated Circuit

The ON Semiconductor STK534U363C-E is a highly integrated circuit designed for power management applications. This advanced device is part of ON Semiconductor's esteemed power integrated module product line, offering a compact and efficient solution for electronic systems requiring reliable power control.

Key Features

  • High Integration: The STK534U363C-E integrates multiple functionalities into a single package, reducing the number of components required on a circuit board and thus saving space and increasing system reliability.
  • Efficiency: Designed with energy efficiency in mind, this integrated circuit helps in reducing power losses and improving overall system performance, making it suitable for energy-sensitive applications.
  • Thermal Management: The device includes advanced thermal management features that ensure stable operation even under high power conditions, extending the life of the product and the systems it powers.
  • Robustness: Built to withstand harsh conditions, the STK534U363C-E is resilient against voltage spikes and temperature variations, ensuring consistent performance and durability.

Applications

The STK534U363C-E is ideal for a wide range of applications where efficient power management is crucial. These include but are not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor drives
  • Automotive electronics
  • Renewable energy systems

Technical Specifications

ON Semiconductor has equipped the STK534U363C-E with technical specifications that ensure optimal performance for demanding power applications. The device operates over a wide range of input voltages and temperatures, making it versatile for various electronic designs.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the STK534U363C-E is no exception. Customers can expect robust support and a comprehensive warranty, ensuring peace of mind when incorporating this integrated circuit into their products.

In summary, the STK534U363C-E from ON Semiconductor is a state-of-the-art integrated circuit that offers a blend of high integration, efficiency, robustness, and versatility, making it an excellent choice for modern power management solutions.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
PROTOTYPE
Lowest to $3.5711
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3629 $58.0887
8+ $15.8876 $127.1008
12+ $15.3911 $184.6932
16+ $14.8946 $238.3136
21+ $14.3982 $302.3622
27+ $12.9087 $348.5349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess