EN
  • EN
  • DE

SM320C6201GJCA20EP

Part No SM320C6201GJCA20EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 352-FC/CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 352-BBGA, FCCSPBGA
Manufacturer Package 352-FC/CSP (35x35)
Win Source Part Number 763152-SM320C6201GJCA20EP
Popularity Medium
Supply and Demand Status Limited
Family Name SM320C6201EP
Introduction Date September 01, 1998
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SM320C6201GJCA20EP CAD Model

Description

The SM320C6201GJCA20EP is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of industrial, aerospace, and defense applications. This DSP is part of TI's C62x family, renowned for its robust processing capabilities and efficient power consumption.

Key Features

  • High-Speed Performance: With a core clock speed of up to 200MHz, the SM320C6201GJCA20EP offers exceptional processing power for complex algorithms and data-intensive tasks.
  • Enhanced Durability: This device is characterized for enhanced product change notification (EPCN) and follows the guidelines for defense and aerospace applications, ensuring reliable operation under extreme conditions.
  • Advanced Instruction Set: The DSP comes equipped with a versatile set of instructions tailored for high-speed numeric processing, which is crucial for applications such as signal analysis, image processing, and control systems.
  • Large On-Chip Memory: It includes integrated memory blocks, featuring 256KB of RAM, which can be configured as cache or mapped RAM for flexible data management.
  • External Memory Interface: To support applications with extensive memory requirements, the SM320C6201GJCA20EP provides a flexible external memory interface that can be connected to a variety of memory types.

Applications

The SM320C6201GJCA20EP is ideal for a wide range of applications, including but not limited to:

  • Avionics and flight systems
  • Missile guidance systems
  • Secure communications
  • Radar and sonar processing
  • Industrial control systems

Quality and Reliability

Texas Instruments ensures that the SM320C6201GJCA20EP meets the highest quality standards, with rigorous testing procedures and adherence to stringent industry requirements. This DSP is also supported by TI's extensive technical documentation, design resources, and customer support, making integration and application development more straightforward for engineers.

In summary, the SM320C6201GJCA20EP from Texas Instruments is a powerful DSP solution that combines high-speed performance, durability, and a comprehensive set of features, making it an excellent choice for applications requiring robust processing capabilities in challenging environments.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess