EN
  • EN
  • DE

PIC16F690-I/P

Part No PIC16F690-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Win Source Part Number 038408-PIC16F690-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive
Quantity per package 22
Ultra Librarian 3D Model Ultra Librarian PIC16F690-I/P CAD Model

Description

Microchip Technology's PIC16F690-I/P Microcontroller

The PIC16F690-I/P is a highly versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications. This 8-bit microcontroller comes in a 20-pin PDIP (Plastic Dual In-line Package) and is part of Microchip's extensive PIC16F family, known for its ease of use and robust performance in embedded systems.

Key Features:

  • Core: The PIC16F690-I/P operates with a precision 8-bit architecture and includes a RISC (Reduced Instruction Set Computer) CPU, allowing for fast and efficient processing with a C-optimized instruction set.
  • Memory: It boasts 7 KB of Flash program memory, allowing for ample space for complex programs, and 256 bytes of EEPROM data memory for non-volatile storage of user settings or calibration data.
  • I/O Pins: The device offers 18 configurable I/O pins, giving developers the flexibility to interface with a wide range of peripherals and sensors.
  • Analog-to-Digital Converter: A 10-bit ADC with up to 12 channels provides precise analog signal measurement, making it ideal for applications requiring sensor interfacing and data acquisition.
  • Timers and Communication: It includes multiple timers, a Capture/Compare/PWM (CCP) module for enhanced timing operations, and supports serial communication protocols such as I2C, SPI, and USART, facilitating easy data exchange with other devices.
  • Operating Voltage: The microcontroller operates within a range of 2.0V to 5.5V, accommodating various power supply requirements and ensuring power efficiency in battery-operated applications.
  • Speed: The PIC16F690-I/P runs at a maximum frequency of 20 MHz, providing a solid balance between speed and power consumption.

Applications:

The PIC16F690-I/P is suitable for an array of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its robust feature set ensures that it can handle complex tasks while maintaining a low power footprint, making it an excellent choice for designers looking to develop cost-effective and reliable products.

Overall, the PIC16F690-I/P by Microchip Technology is a compact, feature-rich microcontroller that offers an optimal solution for designers seeking a balance between performance, power consumption, and versatility in their embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7212 $51.9332
26+ $3.8738 $100.7188
40+ $3.7527 $150.1080
56+ $3.6317 $203.3752
72+ $3.5106 $252.7632
96+ $3.1475 $302.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess