Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class AB 15-SIP
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 15-SIP
Case / Package 15-SIP
Family Name STK433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number STK433-060N-E-ND, STK433-060N-EOS
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935408-STK433-060N-E
Ultra Librarian 3D Model Ultra Librarian STK433-060N-E CAD Model

Description

The STK433-060N-E is an advanced audio power amplifier IC manufactured by ON Semiconductor, designed to deliver high-quality sound reproduction with minimal distortion. This integrated circuit is part of ON Semiconductor's STK series, renowned for their reliability and performance in audio applications.

Key Features:

  • Output Power: The STK433-060N-E offers an impressive output power capacity, making it suitable for a range of audio applications, from home theater systems to public address systems.
  • Efficiency: Engineered for high efficiency, this IC minimizes power loss, ensuring that the audio system performs optimally without generating excessive heat.
  • Low Distortion: The design of the STK433-060N-E ensures that audio output is clear and free of distortion, providing listeners with a pure and authentic audio experience.
  • Compact Design: The compact form factor of the IC allows for sleek and space-saving audio equipment designs, which is especially beneficial for modern consumer electronics that demand smaller and more efficient components.
  • Easy Integration: With its straightforward pin configuration and application circuit, the STK433-060N-E can be easily integrated into a wide variety of audio systems without the need for complex circuitry.

Applications:

The versatility of the STK433-060N-E makes it an ideal choice for a multitude of audio applications. It is commonly used in:

  • Home theater receivers
  • Hi-Fi audio systems
  • Television sound systems
  • Professional audio equipment
  • Automotive audio systems

Technical Specifications:

Parameter Value Output Power Up to 60W (per channel) Channels 2-channel (Stereo) Supply Voltage TBD Operating Temperature TBD Package Multiple package options available

The STK433-060N-E is a testament to ON Semiconductor's commitment to providing high-quality audio solutions. Its robust design and superior performance make it a go-to choice for audio designers and engineers seeking to create top-tier sound systems.

You May Also Be Interested in

ams
IC AMP CLASS AB MONO 1.8W 10DFN / Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Lowest to $1.4336
ECAD model for AS1702V-T
Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
Texas Instruments
IC AMP CLASS D QUAD 20W 64HTQFP / Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Lowest to $23.3480
ECAD model for TAS5404TPHDRQ1
Maxim Integrated
IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Lowest to $4.5138
ECAD model for MAX98395EWI+
STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Need more? Email Us
ECAD model for TDA7374B
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA / Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Lowest to $1.1799
ECAD model for LMV1012UP-20/NOPB
Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
Texas Instruments
Audio Power Amplifier Series High Voltage Class H Ceramic Speaker Driver | IC DRIVER SPEAKER H 16DSBGA
Lowest to $0.9900
ECAD model for LM48560TLX/NOPB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention