EN
  • EN
  • DE

LM48560TLX/NOPB

Part No LM48560TLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Power Amplifier Series High Voltage Class H Ceramic Speaker Driver | IC DRIVER SPEAKER H 16DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Class H
Output Type 1-Channel (Mono)
Supply Voltage (V) 2.7V ~ 5.5V
Features Differential Inputs, I2C, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-DSBGA (2.5x2.12)
Manufacturer Package 16-WFBGA, DSBGA
Family Part Number LM48560
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200018-LM48560TLX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48560TLX/NOPB CAD Model

Description

Product Overview: LM48560TLX/NOPB

The LM48560TLX/NOPB is a high-performance audio amplifier designed and manufactured by Texas Instruments. This compact and efficient device is engineered to deliver exceptional sound quality with minimal power consumption, making it an ideal choice for portable audio applications.

Key Features

  • Output Power: The LM48560TLX/NOPB offers an impressive output power of 2.1W into an 8Ω load, which is perfect for driving a wide range of speakers with clarity and strength.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.5V to 5.5V, providing flexibility in various power environments and ensuring compatibility with numerous devices.
  • Efficiency: With an advanced Class D amplifier design, the LM48560TLX/NOPB achieves high efficiency, which translates to longer battery life in portable applications.
  • Pop & Click Suppression: The built-in pop and click suppression feature significantly reduces noise that can occur during turn-on and turn-off transitions, ensuring a smoother user experience.
  • Thermal Protection: The device includes thermal overload protection which safeguards it against damage due to overheating, enhancing its reliability and lifespan.
  • Surface-Mount Package: Packaged in a space-saving micro SMD package, it is suitable for compact circuit designs and can be easily integrated into a variety of electronic products.

Applications

The LM48560TLX/NOPB is versatile and can be used in a multitude of applications, including but not limited to:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers
  • Portable Speakers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM48560TLX/NOPB is no exception. This audio amplifier is RoHS compliant and is designed to meet the rigorous standards of the industry, ensuring both quality and reliability for manufacturers and end-users alike.

In summary, the LM48560TLX/NOPB from Texas Instruments stands out as a high-quality audio amplifier that offers powerful performance, efficiency, and reliability in a compact package, making it an excellent choice for a wide range of audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0769 $53.8450
115+ $0.8837 $101.6255
180+ $0.8560 $154.0800
245+ $0.8284 $202.9580
315+ $0.8008 $252.2520
420+ $0.7180 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess