Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr onsemi
Package Bulk
Product Status Obsolete
Type RFID Reader
Supplied Contents Board(s), Cable(s), Power Supply, Accessories
Base Product Number SPSDEVK
Other Names 2156-SPSDEVK1MT-GEVK,ONSONSSPSDEVK1MT-GEVK
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283231-SPSDEVK1MT-GEVK
Ultra Librarian 3D Model Ultra Librarian SPSDEVK1MT-GEVK CAD Model

Description

ON Semiconductor SPSDEVK1MT-GEVK Product Overview

The SPSDEVK1MT-GEVK from ON Semiconductor is a cutting-edge development kit designed for engineers and developers who are looking to explore the capabilities of smart passive sensors (SPS) and their applications in various industries. This development kit is particularly tailored for the SPS1M series, which is known for its exceptional performance in wireless and battery-free sensing solutions.

The kit includes an assortment of tools that make it easy to start developing applications with SPS. It features the necessary hardware, including the SPS1M sensor tags and a reader for interfacing with the sensors. These sensor tags are capable of measuring a wide range of physical parameters such as temperature, pressure, and moisture, making them versatile for numerous applications.

One of the standout characteristics of the SPSDEVK1MT-GEVK is its ease of use. The development kit comes with comprehensive documentation and software that simplifies the process of integrating the sensors into various systems. It is well-suited for those looking to implement IoT (Internet of Things) solutions where power consumption and wireless communication are critical factors.

The SPSDEVK1MT-GEVK is ideal for prototyping and testing in environments where traditional powered sensors are not viable. It is perfect for use in industrial monitoring, asset tracking, smart packaging, and environmental sensing. Its battery-free operation is not only environmentally friendly but also reduces maintenance and total cost of ownership.

The development kit's reader is equipped with a user-friendly interface that allows for easy communication with the sensor tags. The reader can collect data from the sensors and transfer it to a computer or other devices for analysis. This functionality is crucial for developers looking to create sophisticated monitoring systems that can operate autonomously and provide real-time data insights.

In summary, the SPSDEVK1MT-GEVK from ON Semiconductor is an invaluable tool for developers seeking to harness the power of smart passive sensors. It offers a robust platform for innovation in wireless sensing technology, enabling the creation of advanced, power-efficient applications across a broad range of sectors.

You May Also Be Interested in

Microchip Technology
KIT BOARD 2 RFID IDIC GIS 134KHZ / - ATA5575, ATA5577 RFID Reader 134.2kHz Evaluation Board
Need more? Email Us
ECAD model for ATARFID-EK2
ams
BOARD DEMO FOR SL900A
Need more? Email Us
ECAD model for SL900A-DK-STQFN16
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
ECAD model for PNEV512B,699
NXP / Nexperia
BOARD EV B READER FOR PRH601 / - PRH601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
ECAD model for PREV601M/01M
STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
ECAD model for ST25R3916-DISCO
NXP / Nexperia
BOARD EVAL NFC PR533 / - PR533 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
ECAD model for PREV533D,699
NXP / Nexperia
EVAL BOARD FOR PR601 / - PR601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
ECAD model for PREV601M/01,699
NXP / Nexperia
NFC DEV BOARD - PN7462 / - PN7462 Near Field Communication (NFC) Evaluation Board
Need more? Email Us
ECAD model for PNEV7462BM
Microchip Technology
KIT EVAL LF RFID READER / - Read/Write 125kHz, 134.2kHz Evaluation Board
Need more? Email Us
ECAD model for ATA2270-EK3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention