Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 308943-M74HC244M1R
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian M74HC244M1R CAD Model

Description

STMicroelectronics M74HC244M1R Octal Buffer/Line Driver

The M74HC244M1R is a high-speed CMOS octal bus buffer and line driver designed to interface with standard bus architectures and ensure signal integrity with its robust drive capabilities. Manufactured by the renowned semiconductor company STMicroelectronics, this integrated circuit is part of the HC family, which signifies the use of silicon-gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.

This device features eight non-inverting buffer/line drivers with 3-state outputs, which can be employed as either a buffer or a line driver for bus-oriented systems. The 3-state control gate is a common feature that allows for the disconnection of the outputs from the bus, effectively providing a high-impedance state. This is particularly useful in creating bidirectional bus systems where data flow needs to be controlled dynamically.

The M74HC244M1R is equipped with two active-low output enable inputs (OE1, OE2), which must be held low to enable the device's outputs. When either of these inputs is held high, the respective outputs (Y) assume a high-impedance state, thus isolating the bus. Each set of four buffers has its own output enable input, allowing for greater flexibility in control and bus management.

This IC operates over a broad voltage range from 2V to 6V and offers symmetrical output impedance, high noise immunity, and low power consumption. These characteristics make the M74HC244M1R suitable for a variety of applications, including driving bus lines, buffering memory address registers, and supporting the distribution of high-current drive signals across multiple destinations.

The M74HC244M1R is available in SO-20 (Small Outline Package) and is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. Its compatibility with JEDEC standard no. 7A requirements ensures that it can be easily integrated into existing and new designs with minimal effort.

Overall, the M74HC244M1R from STMicroelectronics is a versatile and reliable choice for designers looking to implement high-performance bus systems in their digital applications.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Need more? Email Us
ECAD model for CY74FCT16543TPVC
Texas Instruments
IC TXRX 8-9BIT NON-INV 24SOIC / Bus XCVR Single 8-CH 3-ST 24-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74ABT853DWR
NXP / Nexperia
Lowest to $35.0358
ECAD model for TDA9984AHW/15/C182
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20DIP / Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin PDIP Tube
Lowest to $5.0958
ECAD model for SN74AS241AN
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP / Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP Tube
Need more? Email Us
ECAD model for PI74FCT162245TAE
Renesas Electronics America
IC BUFFER INVERT 5.25V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Need more? Email Us
ECAD model for 74FCT240ATPYG
Texas Instruments
IC BUF NON-INVERT 5.25V 20SSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Lowest to $0.5466
ECAD model for CY74FCT2541TQCT
Foxconn Optical Interconnect Technology, Inc.
TX/RX Optical Fiber 14.025Gbps 850nm
Lowest to $115.4926
ECAD model for AFBR-57F5AMZ-HP3
STMicroelectronics
Rad-Hard 16-bit transceiver, 3.3 to 5 V bidirectional level shifter transceiver
Need more? Email Us
ECAD model for RHRAC164245K1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention