EN
  • EN
  • DE

ST25R3916-DISCO

Part No ST25R3916-DISCO
Manufacturer STMicroelectronics
Catalog RFID Evaluation and Development Kits, Boards
Description DISCOVERY KIT FOR THE ST25R3916
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type RFID Reader
For Use With/Related Products ST25R3916
Supplied Contents Board(s)
Base Product Number ST25
Other Names 497-ST25R3916-DISCO
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.70.9860
Win Source Part Number 1283227-ST25R3916-DISCO
Ultra Librarian 3D Model Ultra Librarian ST25R3916-DISCO CAD Model

Description

ST25R3916-DISCO Discovery Kit

The ST25R3916-DISCO discovery kit from STMicroelectronics is a comprehensive development and evaluation platform designed for NFC (Near Field Communication) and HF (High Frequency) RFID applications. This kit is based on the ST25R3916 NFC/HF RFID reader IC, which is known for its high performance and low power consumption. The ST25R3916-DISCO kit is ideal for developers looking to create innovative NFC solutions for payment systems, identification, access control, and IoT (Internet of Things) applications.

Key Features:

  • High-Performance Reader IC: The ST25R3916 IC supports ISO14443A/B, ISO15693, FeliCa, and AP2P protocols, making it versatile for a wide range of NFC applications.
  • Advanced Noise Suppression: The device features Active Wave Shaping (AWS) and Dynamic Power Output (DPO) to ensure reliable communication even in noisy environments.
  • Energy Harvesting: With its energy harvesting capability, the kit can power external devices by harvesting energy from the RF field, reducing the overall power consumption of the system.
  • User-friendly Interface: The kit includes a comprehensive software HAL library, as well as examples for NFC use cases, to simplify development and reduce time-to-market.
  • Flexible Antenna Design: The discovery kit comes with a ready-to-use printed antenna, as well as an antenna design tool to create custom antenna shapes suited to specific applications.
  • Direct Mode: The ST25R3916 supports direct mode, allowing it to be used for card emulation and peer-to-peer communication.

The ST25R3916-DISCO discovery kit is equipped with an STM32L476 microcontroller, providing a powerful processing platform for handling complex tasks. The kit also features a USB interface for easy connection to a PC or embedded system. Additionally, the ST25R3916-DISCO is supported by the STSW-ST25R009 software package, which includes firmware for quick start-up and a variety of NFC application examples.

Whether you're a professional developer or a tech enthusiast, the ST25R3916-DISCO discovery kit offers a flexible and powerful solution for exploring the possibilities of NFC technology and developing state-of-the-art applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL LNA MMIC HMC717
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us
NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25DV04K
Need more? Email Us
NXP / Nexperia
NFC DEV BOARD - PN7462 / - PN7462 Near Field Communication (NFC) Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25R3911B
Lowest to $102.6667
NXP / Nexperia
CL READER IC'S
Lowest to $8.6260

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess