EN
  • EN
  • DE

PREV601M/01M

Part No PREV601M/01M
Manufacturer NXP / Nexperia
Catalog RFID Evaluation and Development Kits, Boards
Description BOARD EV B READER FOR PRH601 / - PRH601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Type Near Field Communication (NFC)
Frequency 13.56MHz
For Use With/Related Products PRH601
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346550-PREV601M/01M
Ultra Librarian 3D Model Ultra Librarian PREV601M/01M CAD Model

Description

The PREV601M/01M is a cutting-edge product from NXP, a leading semiconductor company known for its innovative and reliable solutions. This product is designed to cater to the demanding needs of modern electronic systems, providing a robust and versatile solution for a variety of applications.

Key Features

  • High Performance: The PREV601M/01M is built to deliver exceptional performance, making it suitable for high-speed and high-accuracy requirements in advanced electronic applications.
  • Energy Efficient: With energy efficiency in mind, this product ensures lower power consumption, contributing to the sustainability of end-products and reducing overall operating costs.
  • Compact Design: The compact form factor of the PREV601M/01M allows for easy integration into space-constrained designs, without compromising on functionality or performance.
  • Reliability: NXP's commitment to quality ensures that the PREV601M/01M is a reliable component that can withstand the rigors of real-world usage.
  • Advanced Technology: Incorporating the latest technological advancements, the PREV601M/01M is equipped to handle the complexities of modern electronic systems.

Applications

The versatility of the PREV601M/01M allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The technical specifications of the PREV601M/01M reflect its capability to support complex and demanding applications:

  • Operating Temperature Range: Specified for the industrial temperature range, ensuring reliability under various environmental conditions.
  • Compliance: Meets industry standards for safety and performance.
  • Support and Documentation: NXP provides comprehensive support and detailed documentation to facilitate product integration and troubleshooting.

For designers and engineers looking for a high-performance, energy-efficient, and reliable solution, the PREV601M/01M from NXP is an excellent choice. It brings together the innovation and expertise of NXP to meet the challenges of today's and tomorrow's electronic designs.

You May Also Be Interested in

NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us
Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
BOARD EV B READER FOR PRH601 / - PRH601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25R3911B
Lowest to $102.6667
ON Semiconductor
SMART PASSIVE SENSOR SYST
Need more? Email Us
Microchip Technology
KIT BOARD 2 RFID IDIC GIS 134KHZ / - ATA5575, ATA5577 RFID Reader 134.2kHz Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Lowest to $20.3014
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
ams
BOARD DEMO FOR SL900A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess