EN
  • EN
  • DE

PNEV7462BM

Part No PNEV7462BM
Manufacturer NXP / Nexperia
Catalog RFID Evaluation and Development Kits, Boards
Description NFC DEV BOARD - PN7462 / - PN7462 Near Field Communication (NFC) Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Type Near Field Communication (NFC)
For Use With/Related Products PN7462
Supplied Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346424-PNEV7462BM
Ultra Librarian 3D Model Ultra Librarian PNEV7462BM CAD Model

Description

The PNEV7462BM is a high-performance product from NXP Semiconductors, designed to cater to the growing demands of the NFC (Near Field Communication) technology market. This versatile and innovative module is an integral component for developers and manufacturers looking to integrate NFC capabilities into their applications and devices.

Key Features

  • Advanced NFC Technology: The PNEV7462BM is built on cutting-edge NFC technology, enabling quick and secure two-way interactions between electronic devices. This feature is particularly useful for contactless payment systems, data exchange, and electronic identity verification.
  • Multi-Protocol Support: It supports a wide range of NFC protocols, making it highly adaptable for various applications and ensuring compatibility with existing NFC-enabled devices.
  • High Integration: This product integrates an NFC controller with an embedded firmware stack, which simplifies the design process and accelerates time-to-market for developers.
  • Energy Efficiency: Designed with power-saving in mind, the PNEV7462BM is ideal for battery-powered devices, ensuring longer operation times without compromising performance.

Applications

The versatility of the PNEV7462BM allows it to be used in a multitude of applications, including but not limited to:

  • Mobile payment terminals
  • Smart advertising
  • Peer-to-peer data transfer
  • Access control systems
  • Consumer electronics

Technical Specifications

The PNEV7462BM boasts a robust set of technical specifications that make it a top choice for NFC integration:

  • Operating Frequency: 13.56 MHz
  • Supported NFC Standards: ISO/IEC 14443 A/B, FeliCa, ISO/IEC 15693, and NFC Forum protocols
  • Interface: SPI, I2C, HSU (High-Speed UART)
  • Supply Voltage: Typically ranges between 2.7V to 5.5V

Conclusion

The PNEV7462BM from NXP is a comprehensive NFC solution that offers ease of integration, efficiency, and flexibility for a wide array of NFC applications. Its advanced features and multi-protocol support make it an ideal choice for businesses looking to leverage the power of NFC technology in their products and services.

You May Also Be Interested in

STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Lowest to $20.3014
NXP / Nexperia
KIT REF DESIGN POS NFC CTLR
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN533
Need more? Email Us
Microchip Technology
KIT EVAL LF RFID READER / - Read/Write 125kHz, 134.2kHz Evaluation Board
Need more? Email Us
Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LNA MMIC HMC717
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PR533 / - PR533 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
Microchip Technology
KIT BOARD 2 RFID IDIC GIS 134KHZ / - ATA5575, ATA5577 RFID Reader 134.2kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
CL READER IC'S
Lowest to $8.6260

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess