EN
  • EN
  • DE

SPC57KINT176EMU

Part No SPC57KINT176EMU
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SPC57 EVAL BRD / SPC57 - MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC57
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC57
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1341676-SPC57KINT176EMU
Ultra Librarian 3D Model Ultra Librarian SPC57KINT176EMU CAD Model

Description

Product Overview: SPC57KINT176EMU - STMicroelectronics

The SPC57KINT176EMU from STMicroelectronics is a sophisticated, high-performance evaluation and development tool designed for automotive and industrial applications. It is part of the SPC5 family of 32-bit Power Architecture microcontrollers that are renowned for their robustness, reliability, and cutting-edge features tailored for the demanding automotive sector.

Key Features

  • Advanced MCU Architecture: At the heart of the SPC57KINT176EMU is a powerful 32-bit Power Architecture core that ensures efficient processing capabilities for complex applications.
  • Memory: The device boasts an ample memory configuration with embedded flash memory and RAM, facilitating swift and reliable data handling and storage.
  • Connectivity: With a range of communication interfaces including CAN, LIN, and Ethernet, the product offers versatile connectivity options for various automotive communication protocols.
  • Robust I/Os: The MCU comes with numerous input/output ports that support a wide array of peripherals and sensors, enabling it to cater to diverse automotive control tasks.
  • Development Support: STMicroelectronics provides comprehensive development support for the SPC57KINT176EMU, including software libraries, real-time debugging tools, and a dedicated evaluation board to streamline the development process.

Applications

The SPC57KINT176EMU is designed to meet the stringent requirements of the automotive industry but is equally adept at handling industrial control systems. It is ideal for:

  • Engine control units (ECUs)
  • Advanced driver-assistance systems (ADAS)
  • Automotive gateway modules
  • Body control modules
  • Industrial automation systems

Quality and Reliability

STMicroelectronics ensures that the SPC57KINT176EMU meets the highest quality and reliability standards. The product is designed to withstand the harsh conditions typical in automotive environments, including wide temperature ranges and high levels of electromagnetic interference.

Development Ecosystem

Developers can take advantage of the extensive ecosystem provided by STMicroelectronics, which includes the SPC5-STUDIO software development environment, offering a user-friendly interface and comprehensive suite of tools to accelerate firmware development and testing.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess