Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Comchip Technology
Package Tray
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 50 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 25 A
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type QC Terminal
Package / Case 4-Square, GBPC
Supplier Device Package GBPC
Base Product Number GBPC5006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 641-1381,GBPC5006G
Standard Package 50
Win Source Part Number 999208-GBPC5006-G
Ultra Librarian 3D Model Ultra Librarian GBPC5006-G CAD Model

Description

The GBPC5006-G is a single-phase bridge rectifier diode with a maximum peak reverse voltage of 600 V.

  • Maximum Peak Reverse Voltage: 600 V
  • Current Rating: 50 A
  • Forward Voltage: 1.1 V @ 25 A
  • Mounting Type: QC Terminal
  • Package / Case: 4-Square, GBPC
  • Operating Temperature: -55°C to 150°C (TJ)
  • Technology: Standard
  • Current Reverse Leakage: 10 μA @ 600 V
  • Packaging: Tray
  • Standard Package: 50
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
MT 800V 50.0A Diodes Bridge Re
Lowest to $4.5678
ECAD model for MT5008A
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 25A GBJ
Need more? Email Us
ECAD model for GBJ2502
Yangzhou yangjie electronic co., ltd
DBLS 800V 1.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0849
ECAD model for DBL106S
International Rectifier
SINGLE PHASE BRIDGE
Lowest to $7.5301
ECAD model for 36MB120A
Fairchild/ON Semiconductor
IC RECT BRIDGE 0.5A 200V 4SOIC
Lowest to $0.2840
ECAD model for MB2S
Yangzhou yangjie electronic co., ltd
GBU 800V 30.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.5398
ECAD model for GBU3008
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
ECAD model for VS-36MT10
Taiwan Semiconductor
15A, 600V, STANDARD BRIDGE RECTI
Lowest to $11.5876
ECAD model for GBPC1506
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 400V 25A GBPC
Need more? Email Us
ECAD model for GBPC2504T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4887 $55.4661
7+ $15.1703 $106.1921
11+ $14.6962 $161.6582
15+ $14.2221 $213.3315
19+ $13.7480 $261.2120
25+ $12.3258 $308.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention