EN
  • EN
  • DE

PREV601M/01,699

Part No PREV601M/01,699
Manufacturer NXP / Nexperia
Catalog RFID Evaluation and Development Kits, Boards
Description EVAL BOARD FOR PR601 / - PR601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Type Near Field Communication (NFC)
Frequency 13.56MHz
For Use With/Related Products PR601
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1346532-PREV601M/01,699
Ultra Librarian 3D Model Ultra Librarian PREV601M/01,699 CAD Model

Description

The PREV601M/01,699 is a state-of-the-art semiconductor product designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This high-performance component is engineered to meet the demanding requirements of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • High Integration: The PREV601M/01,699 integrates multiple functionalities into a single chip, reducing the need for additional components and streamlining the design of electronic circuits.
  • Advanced Technology: Built with cutting-edge semiconductor technology, this product offers superior performance, enhanced power efficiency, and improved reliability.
  • Compact Design: The compact footprint of the PREV601M/01,699 makes it an ideal choice for space-constrained applications, without compromising on functionality.
  • Easy Implementation: Designed with the end-user in mind, this component is easy to implement into existing designs, facilitating a quick and seamless integration process.

Applications

The versatility of the PREV601M/01,699 allows it to be used across a diverse set of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The PREV601M/01,699 undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by customers in terms of performance and reliability.

Support and Resources

Customers can access a comprehensive suite of support resources for the PREV601M/01,699, including technical documentation, application notes, and design tools. NXP's dedicated customer support team is also available to assist with any questions or technical challenges that may arise.

In summary, the PREV601M/01,699 from NXP Semiconductors is a top-tier component that combines advanced technology, high integration, and ease of use, making it a valuable addition to any electronic system design.

You May Also Be Interested in

NXP / Nexperia
EVAL BOARD FOR PR601 / - PR601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PR533 / - PR533 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
STMicroelectronics
RFID TRANSPONDER TOOL
Need more? Email Us
NXP / Nexperia
PNEV5190BP
Need more? Email Us
NXP / Nexperia
NFC DEV BOARD - PN7462 / - PN7462 Near Field Communication (NFC) Evaluation Board
Need more? Email Us
ams
BOARD DEMO FOR SL900A
Need more? Email Us
STMicroelectronics
STARTER KIT M24LR-64-R
Need more? Email Us
NXP / Nexperia
BOARD EV B READER FOR PRH601 / - PRH601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess