EN
  • EN
  • DE

ATARFID-EK2

Part No ATARFID-EK2
Manufacturer Microchip Technology
Catalog RFID Evaluation and Development Kits, Boards
Description KIT BOARD 2 RFID IDIC GIS 134KHZ / - ATA5575, ATA5577 RFID Reader 134.2kHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type RFID Reader
Frequency 134.2kHz
For Use With/Related Products ATA5575, ATA5577
Supplied Contents Board(s) , Accessories
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342674-ATARFID-EK2
Ultra Librarian 3D Model Ultra Librarian ATARFID-EK2 CAD Model

Description

Microchip Technology ATARFID-EK2 - RFID Evaluation Kit

The ATARFID-EK2 from Microchip Technology is a comprehensive RFID evaluation kit designed to provide developers and engineers with a user-friendly platform for the development and testing of RFID applications. This kit is particularly tailored for those who are looking to explore the capabilities of Microchip's RFID technology and integrate it into their own projects or products.

At the heart of the ATARFID-EK2 is Microchip's advanced RFID technology which operates at 125 kHz and is capable of read and write operations. This technology is ideal for a wide range of applications including access control, asset tracking, and inventory management. The kit includes several key components that make it a versatile tool for both beginners and experienced users in the field of RFID.

  • RFID Reader Module: The included reader module is pre-tuned and ready to use, facilitating quick and easy integration into your system.
  • Antennas: A selection of antennas is provided, allowing users to experiment with different ranges and configurations to best suit their specific application needs.
  • RFID Tags: A variety of RFID tags are included in the kit, giving users the ability to test the reader's performance with different tag types and form factors.
  • Demonstration Software: To get you started right away, the kit comes with demonstration software that showcases the capabilities of the RFID system and provides a basis for custom development.
  • Documentation: Comprehensive documentation and sample code are provided to help users understand the technology and assist in the development process.

The ATARFID-EK2 is an excellent starting point for anyone looking to delve into the world of RFID. Whether it's for a hobby project or a professional application, this evaluation kit from Microchip Technology offers a practical and efficient way to understand and implement RFID technology. Its ease of use, combined with the robust support materials, ensures a smooth and educational experience for all users.

You May Also Be Interested in

NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us
Microchip Technology
BOARD EVAL FOR ATAB5570 / - ATA5570 Read/Write Evaluation Board
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN533
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PR533 / - PR533 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC519LC4
Need more? Email Us
STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
ON Semiconductor
SMART PASSIVE SENSOR SYST
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LNA MMIC HMC717
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess