Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Box
Type Near Field Communication (NFC)
Frequency 13.56MHz
For Use With/Related Products PR533
Supplied Contents Board(s)
Base Product Number PREV533
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346629-PREV533D,699
Ultra Librarian 3D Model Ultra Librarian PREV533D,699 CAD Model

Description

Product Overview: PREV533D,699 from NXP

The PREV533D,699 is a cutting-edge semiconductor product from NXP Semiconductors, a renowned leader in the electronics industry. This high-performance component is designed to cater to a wide array of applications, ensuring reliability and efficiency in various electronic systems.

At the core of the PREV533D,699 lies a sophisticated circuitry that is engineered to deliver top-notch performance. It is built using state-of-the-art technology that ensures it can operate under stringent conditions while maintaining its functionality. The product is suitable for use in advanced control systems, automation, and power management applications.

The PREV533D,699 boasts a compact form factor, making it an ideal choice for space-constrained applications. Its small size does not compromise its capability, as it is packed with features that enable it to perform exceptionally well in a variety of settings. The robust design of the PREV533D,699 ensures that it can withstand harsh environments, including high temperatures, vibrations, and electrical noise, making it a reliable component for industrial use.

NXP's commitment to quality is evident in the PREV533D,699, which is manufactured using high-grade materials to ensure longevity and consistent performance. The product goes through rigorous testing and quality assurance processes, which is a testament to NXP's dedication to providing superior products to its customers.

Integrating the PREV533D,699 into your system is made easy thanks to its user-friendly interface. It is compatible with standard communication protocols, allowing for seamless integration with existing hardware and software. The product also comes with comprehensive documentation and support from NXP, ensuring that developers can make the most out of its features and capabilities.

In summary, the PREV533D,699 from NXP Semiconductors is a highly reliable and efficient component that is perfect for designers and engineers looking to enhance the performance of their electronic systems. Its robust design, coupled with NXP's support and quality assurance, makes it a valuable addition to any project requiring high-performance semiconductor solutions.

You May Also Be Interested in

NXP / Nexperia
BOARD EV B READER FOR PRH601 / - PRH601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
ECAD model for PREV601M/01M
Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us
ECAD model for ATAB-LFMB-75
NXP / Nexperia
BOARD EVAL NFC PN533
Need more? Email Us
ECAD model for PNEV533D,699
STMicroelectronics
RFID TRANSPONDER TOOL
Need more? Email Us
ECAD model for ST25TV-ESEAL
Analog Devices Inc.
EVAL BOARD HMC519LC4
Need more? Email Us
ECAD model for 119667-HMC519LC4
STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
ECAD model for ST25R3916-DISCO
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
ECAD model for PNEV512B,699
NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us
ECAD model for SLEV610B,699
Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
ECAD model for ATA2270-EK1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention