Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr onsemi
Series 74LS
Product Status Obsolete
Type Magnitude Comparator
Number of Bits 8
Output Active Low
Output Function A=B, A>B
Voltage - Supply 4.85V ~ 5.25V
Current - Output High, Low 400µA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 45pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Other Names 2156-SN74LS684DW-ON,ONSONSSN74LS684DW
Standard Package 25
ECCN EAR99
Win Source Part Number 1259103-SN74LS684DW
Ultra Librarian 3D Model Ultra Librarian SN74LS684DW CAD Model

Description

The SN74LS684DW is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a reputable leader in the electronics industry. This device is part of the 74LS series, which is known for its low-power Schottky logic family, combining the advantages of low power consumption with the high-speed performance of Schottky technology.

Key Features

  • Logic Type: 8-Bit Magnitude Comparator
  • Package: SOIC-20 Wide
  • Operating Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to +70°C
  • Propagation Delay Time: Typically 18ns at 5V
  • Output Type: Open Collector

Applications

The SN74LS684DW is adept for use in a broad range of applications that require comparison of binary values. It is particularly useful in systems that perform sorting, binary checking, and numerical ordering. Some of the typical applications include:

  • Computer systems for data processing
  • Digital systems requiring logic comparison
  • Industrial control systems
  • Instrumentation and measurement devices

Performance and Quality

ON Semiconductor ensures that the SN74LS684DW meets stringent quality standards for reliable and consistent performance. The device's open collector outputs allow for wired-AND connections, which provide flexibility in interfacing with other logic families. Its fast propagation delay and wide operating voltage range make it suitable for high-speed applications that require efficient power usage.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor ensures that the SN74LS684DW complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic design engineers looking to create green products.

With its robust feature set and ON Semiconductor's commitment to quality, the SN74LS684DW is an excellent choice for designers who need a reliable 8-bit magnitude comparator for their digital logic applications.

You May Also Be Interested in

Texas Instruments
8-BIT IDENTITY COMPARATORS
Lowest to $0.4976
ECAD model for SN74F521N
IDT, Integrated Device Technology Inc
IC COMPARATOR IDENTITY 8B 20SSOP
Need more? Email Us
ECAD model for IDT74FCT521CTPYG
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to $1.6316
ECAD model for CD74HC688NSR
ON Semiconductor
Magnitude Comparator 9-Bit Non-Inverting, Inverting, Non-Inverting 28-Pin PLCC T/R / IC COMP 9BIT MAGNITUDE 28-PLCC
Need more? Email Us
ECAD model for MC10E166FNR2G
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $1.6438
ECAD model for CD74HC85E
Texas Instruments
4-BIT MAGNITUDE COMPARATORS | IC COMPARATOR MAGNITUDE 16SOIC
Lowest to $1.6002
ECAD model for SN74LS85DR
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20DIP
Need more? Email Us
ECAD model for DM74ALS521N
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 20DIP / 8-BIT MAGNITUDE COMPARATORS
Lowest to $6.1479
ECAD model for SN74LS682N
National Semiconductor
MAGNITUDE COMPARATOR
Need more? Email Us
ECAD model for DM8130N

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention