EN
  • EN
  • DE

SL900A-DK-STQFN16

Part No SL900A-DK-STQFN16
Manufacturer ams
Catalog RFID Evaluation and Development Kits, Boards
Description BOARD DEMO FOR SL900A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr ams
Package Box
Product Status Obsolete
Type Data Logger
Frequency 860MHz ~ 960MHz
For Use With/Related Products SL900A
Supplied Contents Board(s)
Other Names 990600666
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283234-SL900A-DK-STQFN16
Ultra Librarian 3D Model Ultra Librarian SL900A-DK-STQFN16 CAD Model

Description

The ams SL900A-DK-STQFN16 is an RFID evaluation and development kit that is perfect for data logging.

  • Frequency Range: 860MHz ~ 960MHz
  • Included: Board
  • Usage: High-quality RFID evaluation and development kit, easy to use, can be used in various applications

You May Also Be Interested in

STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
NXP / Nexperia
KIT REF DESIGN POS NFC CTLR
Need more? Email Us
NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us
Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us
STMicroelectronics
STARTER KIT M24LR-64-R
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN533
Need more? Email Us
NXP / Nexperia
NFC DEV BOARD - PN7462 / - PN7462 Near Field Communication (NFC) Evaluation Board
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
NXP / Nexperia
EVAL BOARD FOR PR601 / - PR601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess