EN
  • EN
  • DE

SMMBTA56LT3

Part No SMMBTA56LT3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 0.5A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 225mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 042696-SMMBTA56LT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMMBTA56LT3 CAD Model

Description

ON Semiconductor's SMMBTA56LT3 PNP Transistor

The SMMBTA56LT3 is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This transistor is part of ON Semiconductor's extensive portfolio of semiconductor components that cater to a wide range of electronic applications. The SMMBTA56LT3 is specifically engineered to provide a balance between high current capacity and voltage handling, making it suitable for a variety of switching and amplification purposes.

Key Features

  • Device Type: PNP Bipolar Junction Transistor (BJT)
  • Configuration: Single
  • Collector-Base Voltage (VCBO): 80V
  • Collector-Emitter Voltage (VCEO): 80V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 500mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 100 to 250 at 10mA, 5V
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package: SOT-23 Surface-Mount

Applications

The SMMBTA56LT3 transistor is ideal for use in a range of applications, including but not limited to:

  • General-purpose switching and amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Linear amplification and switching
  • Signal processing
  • Power management functions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet industry standards for reliability and performance. The SMMBTA56LT3 is built with this commitment in mind, ensuring that it performs consistently across various conditions and applications. It is designed to offer a long operational life, making it a dependable choice for designers and engineers.

Environmental Considerations

The SMMBTA56LT3 is compliant with RoHS directives, which means it is manufactured with a focus on environmental safety by limiting the use of hazardous substances. This compliance reflects ON Semiconductor's dedication to environmental sustainability while providing advanced electronic components.

With its combination of high voltage and current handling, along with ON Semiconductor's reputation for quality, the SMMBTA56LT3 is an excellent choice for designers looking for a reliable PNP transistor in a compact, surface-mount package.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0849 $50.0910
1,260+ $0.0796 $100.2960
1,955+ $0.0769 $150.3395
2,800+ $0.0715 $200.2000
3,635+ $0.0688 $250.0880
4,540+ $0.0661 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 903,640 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess