EN
  • EN
  • DE

AP-120

Part No AP-120
Manufacturer Memory Protection Devices
Catalog Cigarette Lighter Assemblies
Description PLUG AUTO LOCKING BLACK / Pin Header, Pitch 2.54mm, Straight, Single Row, 20 Contacts, Machined Pins
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer MPD (Memory Protection Devices)
Type Auto Power Plug
Specifications ABS, Fused, LED Indicator, Rotary, Switch
Current Rating 5A
Color Black
Voltage Rating DC 12V
Win Source Part Number 768601-AP-120
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AP-120 CAD Model

Description

The AP-120 is an auto power plug manufactured by MPD (Memory Protection Devices).

  • Win Source Part Number: 768601
  • Color: Black
  • Current Rating: 5A
  • Material: ABS
  • Fused: Yes
  • Features: LED indicator, rotary switch
  • ECCN: EAR99
  • Voltage Rating DC: 12V
  • Country of Origin: China
  • EOL Date: 2027
  • Supply and Demand: Balanced
  • Category: Battery Products

You May Also Be Interested in

MPD (Memory Protection Devices)
AUTO POWER PLUG 12V 3A BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V 3 A ABS, Fused, Strain Relief Black
Need more? Email Us
MPD (Memory Protection Devices)
AUTO PWR PLUG 12V 20A W/LED BLK
Need more? Email Us
Memory Protection Devices
PLUG AUTO LOCKING BLACK / Pin Header, Pitch 2.54mm, Straight, Single Row, 20 Contacts, Machined Pins
Need more? Email Us
MPD (Memory Protection Devices)
AUTO POWER SOCKET 12V 10A BLACK / Auto Power Socket Cigarette Lighter Assembly 12 V 10 A ABS, Insulation Black
Lowest to $2.9092
Memory Protection Devices
PLUG AUTO PWR BLACK W/O LED IND
Lowest to $3.9877
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V ABS, Fuse Space Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess