EN
  • EN
  • DE

M27C801-90F1

Part No M27C801-90F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 8MBIT 90NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 8Mb (1M x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 072803-M27C801-90F1
Ultra Librarian 3D Model Ultra Librarian M27C801-90F1 CAD Model

Description

STMicroelectronics M27C801-90F1 8Mbit UV EPROM

The M27C801-90F1 is a high-speed 8 Mbit UV Erasable Programmable Read-Only Memory (EPROM) chip designed by STMicroelectronics. This device is particularly suited for applications that require storage of large amounts of data or program code, such as advanced microprocessor systems, personal computers, and various industrial and telecommunications equipment.

Key Features:

  • Memory Capacity: The M27C801-90F1 offers a substantial 8 Megabit storage capacity, organized as 1M x 8 bits, providing ample space for firmware, boot code, or other critical data.
  • Access Time: With an access time of 90 ns, this EPROM provides the performance needed for high-speed microprocessor systems, ensuring data is quickly and reliably retrieved.
  • Programmability: It can be electrically programmed using a compatible EPROM programmer and can be erased by exposure to UV light, allowing it to be reused and reprogrammed multiple times.
  • Package: The M27C801-90F1 is available in a 32-pin Ceramic Dual In-line Package (CDIP), which offers robustness and reliability for a wide range of environmental conditions.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying power management in system design.
  • Low Power Consumption: It features low power consumption with two modes: Active mode for regular operation and Standby mode to minimize power draw when the device is not in active use.

Applications:

The versatility of the M27C801-90F1 makes it suitable for a wide array of applications, including:

  • Embedded systems and microcontroller-based applications
  • Personal computers and servers
  • Telecommunication systems
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

STMicroelectronics' M27C801-90F1 EPROM is a reliable and cost-effective solution for storing critical data and programs that require long-term data retention, quick access, and the flexibility of reprogramming. Its robustness and ease of integration make it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4680 $68.8080
13+ $9.4098 $122.3274
20+ $9.1164 $182.3280
27+ $8.8219 $238.1913
34+ $8.5285 $289.9690
46+ $7.6461 $351.7206
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess