EN
  • EN
  • DE

MJE4343

Part No MJE4343
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 160V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 2A, 16A
Current - Collector Cutoff (Maximum) 750μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 8A, 2V
Maximum Power 125W
Frequency - Transition 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-218-3
Supplier Device Package SOT-93
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1223729-MJE4343
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJE4343 CAD Model

Description

The ON Semiconductor MJE4343 is a high-performance NPN bipolar power transistor designed for use in a wide array of electronic applications. This component is particularly well-suited for power amplification and switching, offering a blend of robustness and efficiency that makes it a popular choice among engineers and designers.

With a collector-emitter voltage (VCEO) of 350V and collector current (IC) capability of up to 4.5A, the MJE4343 is capable of handling significant power levels. Its power dissipation (PD) is rated at 50W, which ensures reliable operation even under stressful conditions. The device operates within a junction temperature range of -65°C to +150°C, providing stable performance across a broad spectrum of environmental conditions.

The MJE4343 features a high DC current gain (hFE), which is a measure of the transistor's amplification factor in direct current conditions. This characteristic is critical for applications that require amplification of weak signals to more substantial levels. Additionally, the component's fast switching speeds make it an ideal choice for circuits that demand quick transitions between on and off states, such as in pulse applications or frequency converters.

Constructed with ON Semiconductor's advanced technology, the MJE4343 offers a combination of low saturation voltage and high gain, resulting in reduced power loss and improved overall efficiency. This is particularly important in power-sensitive designs where energy conservation and thermal management are paramount.

The transistor is packaged in a TO-220AB form factor, which is known for its ease of installation and good thermal performance. This package allows for effective heat dissipation, contributing to the device's reliability and longevity. The MJE4343 is also characterized by its ruggedness, being able to withstand harsh conditions without compromising its functionality.

In summary, the ON Semiconductor MJE4343 is a versatile NPN power transistor that excels in applications requiring high voltage and current handling, efficient power amplification, and reliable switching. Its robust construction and thermal efficiency make it a go-to component for engineers looking to design long-lasting and high-performing electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess