Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 1.5V @ 600mA, 6A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 50 @ 2A, 4V
Power - Max 60W
Frequency - Transition 20MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 763040-2STW1693
Family Name 2STW1693
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2STW1693 CAD Model

Description

The STMicroelectronics 2STW1693 is a high-performance NPN silicon power transistor designed to deliver efficiency and reliability in a range of power amplification and switching applications. This robust component is part of ST's esteemed line of power transistors, which are renowned for their quality and performance in demanding environments.

Key Features

  • High Collector-Emitter Breakdown Voltage: The 2STW1693 boasts a high V<sub>CEO rating, making it suitable for high-voltage operations.
  • High Current Capability: With its ability to handle significant current levels, this transistor is ideal for applications requiring high power density.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic ensures efficient operation with minimal power loss, contributing to the overall efficiency of the system.
  • Fast Switching Speed: The device is designed for fast switching applications, enabling high-frequency operation with reduced switching losses.
  • Complementary PNP Type Available: For applications requiring a complementary PNP transistor, STMicroelectronics offers a matching component to provide design flexibility.

Applications

The 2STW1693 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Motor controls
  • Audio amplifiers
  • Switching regulators
  • Inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 2STW1693 is no exception, and it has undergone rigorous testing to ensure it meets the stringent standards for industrial and consumer applications. Its robust construction and proven design make it a reliable choice for engineers and designers looking for a power transistor that will perform consistently over time.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) High Collector Current (I<sub>C) High Collector Power Dissipation (P<sub>C) High Switching Speed Fast Saturation Voltage (V<sub>CE(sat)) Low

For detailed specifications and application support, customers can access datasheets and technical documentation on the STMicroelectronics website or contact their support team directly.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 25V 1A TO92 / Trans GP BJT NPN 25V 1A 625000mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6601
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Rail / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE801STU
ON Semiconductor
TRANS NPN 40V 0.1A SOT-23 / Trans GP BJT NPN 40V 0.1A 300mW 3-Pin SOT-23 T/R
Need more? Email Us
ECAD model for MMBTA20LT1G
ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006
ON Semiconductor
Trans Darlington PNP 100V 10A 2000mW 3-Pin(3+Tab) TO-220FP Tube / TRANS PNP DARL 100V 10A TO220FP
Lowest to $10.3022
ECAD model for MJF6668
Microchip Technology
TRANS PNP 40V 1A TO39
Lowest to $16.2986
ECAD model for JANTX2N3467
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1545 $66.2445
50+ $2.5882 $129.4100
78+ $2.5075 $195.5850
107+ $2.4265 $259.6355
138+ $2.3455 $323.6790
185+ $2.1029 $389.0365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,300 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention