EN
  • EN
  • DE

MCP73832-2DCI/MC

Part No MCP73832-2DCI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 8DFN  /  Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP73832
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 150
Win Source Part Number 975053-MCP73832-2DCI/MC
Ultra Librarian 3D Model Ultra Librarian MCP73832-2DCI/MC CAD Model

Description

Microchip Technology's MCP73832-2DCI/MC: A Compact Single-Cell Li-Ion/Li-Polymer Charge Management Controller

The MCP73832-2DCI/MC is a highly integrated linear charge management controller designed by Microchip Technology, specifically for single-cell lithium-ion or lithium-polymer batteries. This miniature charge management solution is perfect for space-constrained applications, offering a blend of compactness, power efficiency, and ease of use.

Featuring a programmable charge current from 15mA to 500mA, the MCP73832-2DCI/MC allows designers to tailor the charging capabilities to suit various battery sizes and requirements. This flexibility ensures that the charging process is optimized for both performance and longevity of the battery. The device also incorporates an array of safety features, including under-voltage lockout, automatic recharge, and a charge termination timer, providing a secure charging environment for your portable applications.

The MCP73832-2DCI/MC operates with a single input that can range from 4.5V to 6.0V, making it compatible with most standard power supplies and USB ports. This versatility ensures that the device can be seamlessly integrated into a variety of consumer electronics, such as digital cameras, portable media players, and Bluetooth headsets.

The device comes in a tiny 5-Lead SOT-23 package, which minimizes the footprint on the PCB and is ideal for portable applications where space is at a premium. Despite its small size, the MCP73832-2DCI/MC does not compromise on performance, offering a precise end-of-charge voltage regulation of ±0.75% at room temperature.

Furthermore, the MCP73832-2DCI/MC supports a status output that indicates the charge cycle progress, allowing for real-time monitoring of the charging state. This feature is invaluable for applications that require user feedback on battery status, such as handheld devices.

In summary, the MCP73832-2DCI/MC from Microchip Technology is a compact, efficient, and versatile charge management controller, perfect for a wide array of single-cell lithium-ion or lithium-polymer battery applications. Its combination of programmability, safety features, and small form factor makes it an excellent choice for designers looking to enhance the battery charging capabilities of their next portable innovation.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9210 $57.6300
65+ $1.5763 $102.4595
100+ $1.5270 $152.7000
140+ $1.4777 $206.8780
180+ $1.4285 $257.1300
235+ $1.2807 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,625 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess