EN
  • EN
  • DE

FJPF5200OTU

Part No FJPF5200OTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 17A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) at Ib, Ic 3V at 800mA, 8A
Current - Collector Cutoff (Maximum) 5μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 80 at 1A, 5V
Maximum Power 50W
Frequency - Transition 30MHz
Temperature Range - Operating -50°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220F
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1174355-FJPF5200OTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FJPF5200OTU CAD Model

Description

ON Semiconductor FJPF5200OTU High Voltage PNP Transistor

The ON Semiconductor FJPF5200OTU is a high-performance PNP bipolar junction transistor (BJT) designed for a wide range of high voltage applications. This robust semiconductor device is well-suited for electronic circuits requiring efficient power management and amplification.

Key Features:

  • High Voltage Capability: The FJPF5200OTU can handle collector-emitter voltages up to -300V, making it an excellent choice for circuits operating at high voltages.
  • High Current Rating: With a continuous collector current rating of -4A, this transistor can drive high current loads, providing ample power for demanding applications.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: Fast switching capabilities allow for efficient operation in circuits that require rapid transitions between on and off states.
  • TO-220 Package: The FJPF5200OTU is housed in a TO-220 package, known for its good thermal performance and ease of mounting onto a printed circuit board (PCB).

Applications:

The versatility of the FJPF5200OTU makes it suitable for a variety of applications, such as:

  • Power supply circuits
  • Motor control systems
  • Audio amplifiers
  • Switching regulators
  • Inverters
  • Lighting management systems

Quality and Reliability:

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The FJPF5200OTU transistor is manufactured with state-of-the-art technology and rigorous testing to ensure it meets the highest standards. Whether for industrial, commercial, or consumer electronics, this high voltage PNP transistor is designed to deliver consistent performance and long operational life.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess