EN
  • EN
  • DE

FXTH8715116T1

Part No FXTH8715116T1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description IC TPMS 1500KPA XZ AXIS 24QFN / Tire Pressure Monitoring (TPMS) Sensor RF Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Sensor Type Tire Pressure Monitoring (TPMS)
Output Type RF
Base Product Number FXTH8715116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355868-FXTH8715116T1
Ultra Librarian 3D Model Ultra Librarian FXTH8715116T1 CAD Model

Description

Introducing the FXTH8715116T1 Tire Pressure Monitoring Sensor from NXP

The FXTH8715116T1 is a state-of-the-art tire pressure monitoring sensor (TPMS) designed and manufactured by NXP Semiconductors. This compact and highly integrated device is engineered to deliver exceptional performance and reliability for automotive safety applications. The FXTH8715116T1 is part of NXP's FXTH87 family of TPMS sensors, which are recognized for their low power consumption, high accuracy, and robust wireless signal transmission capabilities.

Key Features

  • High Accuracy: The sensor is designed to provide precise measurements of tire pressure, ensuring optimal vehicle performance and safety.
  • Low Power Consumption: Its advanced power management system allows for an extended battery life, making it ideal for long-term use in automotive applications.
  • Dual-Axis Accelerometer: Integrated into the sensor is a dual-axis accelerometer that aids in detecting the tire's position and motion, enhancing the system's overall functionality.
  • Pressure Range: The FXTH8715116T1 can accurately measure tire pressure within a wide range, catering to a variety of vehicle types and requirements.
  • Robust Wireless Communication: Utilizing a high-frequency RF transmitter, the sensor ensures reliable data transmission to the vehicle's onboard monitoring system.
  • Miniaturized Design: Its small form factor allows for seamless integration into a tire's valve stem, minimizing the impact on tire balance and overall aesthetics.

Applications

The FXTH8715116T1 is primarily used in automotive TPMS systems to enhance driver safety by monitoring and reporting real-time tire pressure information. Its reliable performance under diverse environmental conditions makes it suitable for a wide range of vehicles, including passenger cars, trucks, and motorcycles.

Quality and Reliability

NXP's commitment to quality ensures that the FXTH8715116T1 meets the highest industry standards for performance and reliability. The sensor is designed to withstand the harsh conditions typical of automotive environments, including temperature extremes, vibration, and moisture exposure.

With its advanced features and proven technology, the FXTH8715116T1 from NXP is an ideal choice for automotive manufacturers looking to incorporate reliable and efficient tire pressure monitoring into their vehicles.

You May Also Be Interested in

Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
SENSOR VOLTAGE .2-12V AC/DC-INPT
Need more? Email Us
Omron
SENSOR FIBER LQUID LEV
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC INTP
Need more? Email Us
Omron
THERMOSENS INFRARED 0-500 DEG C
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us
Omron
VOLT SENSOR 125VDC DC/AC SELECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4566 $51.6528
19+ $5.2977 $100.6563
30+ $5.1322 $153.9660
41+ $4.9666 $203.6306
53+ $4.8011 $254.4583
70+ $4.3044 $301.3080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 608 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess