EN
  • EN
  • DE

SB05-05P

Part No SB05-05P
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 500MA PCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 50μA @ 25V
Capacitance @ Vr, F 18pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package PCP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 046732-SB05-05P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB05-05P CAD Model

Description

The ON Semiconductor SB05-05P is a high-performance Schottky barrier diode designed for applications requiring low forward voltage drop and fast switching capabilities. This diode is a robust solution for designers looking to enhance efficiency in their circuit designs, particularly in power management tasks.

Key Features

  • Low Forward Voltage Drop: The SB05-05P offers a low forward voltage drop, which reduces power loss and improves efficiency in applications where it is used.
  • High Current Capacity: This diode is capable of conducting up to 0.5 amperes (500 mA) of forward current, making it suitable for a wide range of high-density applications.
  • Fast Switching Speed: With its fast switching action, the SB05-05P minimizes switching losses and is ideal for high-frequency operations.
  • Small Package Size: The compact SOD-523 package allows for space-saving designs, an essential feature for modern electronic devices that demand miniaturization without compromising performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SB05-05P diode is reliable for long-term use across various applications.

Applications

The SB05-05P Schottky diode is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • Power supply design
  • DC-DC converters
  • Battery-powered devices
  • Voltage clamping applications
  • Reverse polarity protection

Technical Specifications

Parameter Value Forward Current (If) 0.5 A Reverse Voltage (Vr) 40 V Forward Voltage Drop (Vf) 0.385 V @ 500 mA Package SOD-523

Overall, the ON Semiconductor SB05-05P Schottky diode is a reliable and efficient component that offers designers the performance and compact size required for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5964 $59.7172
55+ $2.1310 $117.2050
84+ $2.0640 $173.3760
116+ $1.9970 $231.6520
150+ $1.9312 $289.6800
201+ $1.7313 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess