EN
  • EN
  • DE

1N5822RLG

Part No 1N5822RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 525mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 075032-1N5822RLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name 1N5822
Introduction Date May 06, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 1N5822RLG CAD Model

Description

The ON Semiconductor 1N5822RLG is a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is widely used in power management designs, particularly in compact and power-sensitive electronic devices. With its robust construction and reliable performance, the 1N5822RLG is an ideal choice for engineers and designers looking for a dependable rectifying solution.

Key Features:

  • High Current Capability: The 1N5822RLG is capable of conducting up to 3A of continuous forward current, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.525V, this Schottky diode ensures high efficiency and reduced power losses in circuits.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, particularly in stressful environmental conditions.
  • Fast Switching: The device features fast switching capabilities, which is essential for applications that require quick response times.
  • Reverse Voltage: It offers a maximum reverse voltage of 40V, providing a good margin for overvoltage protection.
  • Operating Temperature Range: The 1N5822RLG operates effectively within a wide temperature range of -65°C to 125°C, accommodating various environmental conditions.
  • Lead-Free and RoHS Compliant: This product is lead-free and complies with the RoHS directive, making it an environmentally friendly option.
  • Package: Available in an axial-lead package, the 1N5822RLG is easy to install and integrate into a variety of circuit layouts.

Applications:

The ON Semiconductor 1N5822RLG is versatile and can be used in a range of applications, including:

  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Polarity protection applications

With its excellent performance characteristics and compliance with environmental standards, the ON Semiconductor 1N5822RLG is a solid choice for designers who require a reliable and efficient Schottky Barrier Rectifier for their electronic projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2966 $50.4220
415+ $0.2433 $100.9695
640+ $0.2357 $150.8480
880+ $0.2281 $200.7280
1,135+ $0.2205 $250.2675
1,520+ $0.1977 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,449 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess