Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series EK
Package Bulk
Product Status Active
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -53dB ±2dB @ 74dB SPL
Impedance 4.4 kOhms
Voltage - Rated 1.3 V
Current - Supply 50 µA
Port Location Side
Termination Solder Pads
Size / Dimension 0.219" L x 0.157" W (5.56mm x 3.99mm)
Height (Max) 0.089" (2.26mm)
Shape Rectangular
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 876279-EK-23977-C36
Ultra Librarian 3D Model Ultra Librarian EK-23977-C36 CAD Model

Description

The EK series Electret Condenser Microphone is a high-quality audio component designed for various applications in the audio industry from Knowles.

  • Voltage Rating: 1.3V
  • Impedance: 4.4 kOhms
  • Frequency Range: 100 Hz to 10 kHz
  • Directionality: Omnidirectional
  • Size: 0.219" L x 0.157" W (5.56mm x 3.99mm)
  • Termination: Solder Pads
  • Current Supply: 50 µA
  • Shape: Rectangular
  • Port Location: Side
  • Product Status: Active

You May Also Be Interested in

Knowles
MICROPHONE MEMS ANALOG OMNI
Lowest to €6.7347
ECAD model for SPM0410HR5H-PB
TDK InvenSense
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to €13.4208
ECAD model for INMP522ACEZ-R0
Analog Devices Inc.
MIC MEMS ANALOG OMNI -38DB
Need more? Email Us
ECAD model for ADMP404ACEZ-RL7
CUI Inc.
MIC COND ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMC-5042PF-AC
TDK InvenSense
MIC MEMS ANALOG OMNI -38DB
Lowest to €1.6598
ECAD model for ICS-40180
Analog Devices Inc.
Need more? Email Us
ECAD model for ADMP403ACE-HNZ
Analog Devices Inc.
Omnidirectional Microphone
Lowest to €2.6561
ECAD model for ADMP441ACEZ-RL
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to €2.8634
ECAD model for SPM0406HE3H-SB
Knowles
MICROPHONE MEMS ANALOG OMNI
Lowest to €1.9975
ECAD model for SPH1611LR5H-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention