Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1265628-TCM809LENB
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM809LENB CAD Model

Description

The TCM809LENB is a voltage monitoring device, commonly referred to as a voltage supervisor or reset IC, manufactured by TelCom Semiconductor, Inc. (now part of Microchip Technology). This device is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital system when the voltage drops below a specified threshold.

Applications:

  • Microcontroller Systems: Ensures proper initialization and operation of microcontrollers by providing a reset signal during power-up or brown-out conditions.
  • Digital Circuits: Protects digital circuits from erratic behavior caused by low voltage levels.
  • Embedded Systems: Integrated into embedded systems to monitor power supply voltage and prevent data corruption or system malfunction.
  • Industrial Control Systems: Provides reliable voltage monitoring in industrial control applications.
  • Automotive Electronics: Ensures stable operation of electronic systems in automotive environments where voltage fluctuations can occur.

Features:

  • Precise Voltage Threshold: Monitors the input voltage and triggers a reset signal when it falls below a specified threshold.
  • Fixed Reset Timeout Period: Provides a fixed duration reset pulse, ensuring sufficient time for the system to stabilize.
  • Low Supply Current: Operates with minimal power consumption, making it suitable for battery-powered applications.
  • Open-Drain Reset Output: Allows for flexible interfacing with various logic levels.
  • Small Package Size: Available in compact packages, such as SOT-23, for space-constrained applications.

Benefits:

  • Prevents System Malfunctions: Ensures reliable system operation by resetting the microcontroller or digital circuit during voltage drops.
  • Protects Data Integrity: Prevents data corruption in memory devices by providing a reset signal before the voltage reaches critical levels.
  • Simplifies System Design: Eliminates the need for complex voltage monitoring circuitry, reducing design time and cost.
  • Extends Battery Life: Low power consumption makes it ideal for battery-powered applications.
  • Enhances System Reliability: Provides a robust solution for voltage monitoring, improving overall system reliability.

Additional Details:

The TCM809LENB is typically available in a small surface-mount package, such as SOT-23 or similar, making it easy to integrate into compact electronic devices. The precise voltage threshold and reset timeout period are factory-trimmed to ensure accurate and consistent performance. The open-drain reset output allows the device to be easily interfaced with microcontrollers and other digital systems, regardless of their operating voltage. The low supply current is a key advantage in battery-powered applications, where minimizing power consumption is essential. The TCM809LENB offers a cost-effective and reliable solution for voltage monitoring, providing essential protection against voltage fluctuations and ensuring stable operation of critical electronic systems. Its robust design and precise performance make it a valuable component in a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
Lowest to €0.5612
ECAD model for MN1382S-R(TX)
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.7728 €46.3676
145+ €0.6340 €91.9351
225+ €0.6142 €138.2037
310+ €0.5944 €184.2771
400+ €0.5746 €229.8583
530+ €0.5152 €273.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,500 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention