Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series Crystal-less™
Package Tube
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Base Product Number DSC506
Standard Package 110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1344120-DSC506-03FM2
Ultra Librarian 3D Model Ultra Librarian DSC506-03FM2 CAD Model

Description

The DSC506-03FM2 is a state-of-the-art product from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of digital signal controllers (DSCs), which combine the benefits of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors.

Designed to cater to demanding applications that require high-speed and precise digital signal processing, the DSC506-03FM2 excels in environments where both control and digital signal manipulation are paramount. Its architecture is optimized for efficient handling of complex algorithms, making it an ideal choice for applications such as motor control, power conversion, and sensor processing.

The DSC506-03FM2 boasts an impressive array of features. It comes with a high-performance CPU core, ample flash memory, and a variety of communication interfaces. The device's CPU core is capable of executing DSP instructions at high speeds, offering the computational power necessary to support complex mathematical functions and control algorithms. The integrated flash memory ensures that there is sufficient space for storing application code and data, while the communication interfaces, including UART, SPI, and I2C, provide versatile connectivity options.

Furthermore, this product includes a rich set of peripherals that can be used to interface with external devices and sensors. These peripherals include analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and timers/counters, all of which are critical for precise measurement and control tasks. The DSC506-03FM2 also features robust security measures to protect intellectual property and ensure secure data transmission.

Developers will appreciate the ease of programming and debugging provided by Microchip's integrated development environments and programming tools. With comprehensive documentation and support, the DSC506-03FM2 is not just a component but a complete solution for sophisticated embedded system designs.

In summary, the DSC506-03FM2 from Microchip Technology is a powerful and versatile digital signal controller that is well-suited for high-performance embedded applications, offering a perfect blend of control and DSP capabilities, robust security, and ease of use.

You May Also Be Interested in

SiTIME
OSC PROG LVCMOS 1.8V STBY SMD
Need more? Email Us
ECAD model for SIT1602AIT7-18S
Silicon Labs
OSC PROG LVCMOS 1.7V-3.6V EN/DS
Need more? Email Us
ECAD model for 501FBM-ABAF
SiTIME
OSC PROG LVCMOS 2.8V EN/DS SMD
Need more? Email Us
ECAD model for SIT1602AIF2-28E
Abracon LLC
MEMS OSC PROG BLANK 1MHZ-150MHZ / XO (Standard) LVCMOS 1 MHz ~ 150 MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
ECAD model for ASEMB-BLANK-XY
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI2
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Need more? Email Us
ECAD model for SG-8002CE-STC
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BI5
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us
ECAD model for SG-8003CA-PDB
Microchip Technology
OSC MEMS BLANK 5.0X3.2 CMOS
Need more? Email Us
ECAD model for DSC8002BI2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention