EN
  • EN
  • DE

MAX4841EXT+T

Part No MAX4841EXT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP 5.8V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 073661-MAX4841EXT+T
Ultra Librarian 3D Model Ultra Librarian MAX4841EXT+T CAD Model

Description

Maxim Integrated MAX4841EXT+T - Compact, High-Speed USB 2.0 Switches

Maxim Integrated's MAX4841EXT+T is a versatile, high-speed USB 2.0 analog switch designed to facilitate USB 2.0 applications. This switch is a part of Maxim's renowned series of switches and multiplexers that are engineered to deliver high performance with low power consumption, making them ideal for portable and battery-powered devices.

The MAX4841EXT+T offers a single-pole/double-throw (SPDT) configuration that allows users to switch between two high-speed (480Mbps) USB signals with minimal signal distortion. This is particularly useful in applications where USB ports need to be shared or switched between different operational modes, without compromising data integrity or speed.

One of the standout features of the MAX4841EXT+T is its low on-capacitance (C<sub>ON) and low on-resistance (R<sub>ON), which ensure minimal signal loss and maintain signal integrity. This is crucial for maintaining the high data rates required by USB 2.0 standards. Additionally, the switch operates over a wide voltage range of 2.8V to 5.5V, making it suitable for various USB-powered applications.

The device is available in a tiny 6-pin SOT23 package, which is highly beneficial for space-constrained applications such as mobile phones, tablets, and other portable electronics. Its compact footprint does not compromise its performance and reliability, which are hallmarks of Maxim Integrated's products.

For ease of implementation, the MAX4841EXT+T features a simple control interface that can be easily integrated into existing designs. The switch's fast switching speeds and high bandwidth are complemented by ESD protection up to ±15kV (Human Body Model) and ±8kV (IEC 1000-4-2, Contact Discharge), which help to safeguard the device and connected peripherals from electrostatic discharge events.

In conclusion, the Maxim Integrated MAX4841EXT+T is an excellent choice for designers looking to add or improve USB 2.0 functionality in their products. With its combination of high-speed performance, low power consumption, and small package size, it stands out as a reliable and efficient solution for a multitude of USB switching applications.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3412 $58.5300
61+ $1.9219 $117.2359
94+ $1.8619 $175.0186
129+ $1.8018 $232.4322
166+ $1.7417 $289.1222
222+ $1.5616 $346.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess