EN
  • EN
  • DE

V6300ASP5B

Part No V6300ASP5B
Manufacturer EM Microelectronic
Catalog Electronic Wholesale
Description Ultra Low Power 3-Pin Power-On Reset IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EM Microelectronic
Win Source Part Number 1279022-V6300ASP5B
Manufacturer Homepage www.emmicroelectronic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V6300ASP5B CAD Model

Description

The V6300ASP5B is a low-power, high-performance 64-bit RISC microcontroller core designed by EM Microelectronic. It is tailored for applications requiring extended battery life and efficient processing capabilities, making it suitable for various embedded systems and IoT devices.

Applications:

  • Wearable devices (smartwatches, fitness trackers)
  • IoT sensor nodes
  • Medical devices
  • Smart home automation
  • Industrial control systems

Features:

  • 64-bit RISC architecture
  • Ultra-low power consumption
  • Integrated memory (Flash and RAM)
  • Multiple communication interfaces (UART, SPI, I2C)
  • Real-time clock (RTC)
  • Analog-to-digital converter (ADC)
  • Digital-to-analog converter (DAC)
  • Security features (encryption, secure boot)

Benefits:

  • Extended battery life for portable devices
  • Efficient processing for complex algorithms
  • Reduced system cost due to integrated memory
  • Flexible connectivity options for various peripherals
  • Accurate timekeeping for real-time applications
  • Ability to interface with analog sensors and actuators
  • Enhanced security for sensitive data and applications

Additional Details:

The V6300ASP5B microcontroller operates on a supply voltage range of 1.8V to 3.6V. It incorporates a variety of power-saving modes, including sleep mode and deep sleep mode, to minimize power consumption when idle. The integrated Flash memory allows for storing program code and data, while the RAM provides working memory for the processor. The communication interfaces enable connectivity with sensors, actuators, and other devices. The ADC and DAC modules facilitate interfacing with analog signals. The RTC provides accurate timekeeping for applications requiring real-time functionality. Security features like encryption and secure boot protect against unauthorized access and tampering. The microcontroller is typically available in a small form factor package, making it suitable for space-constrained applications. It is supported by a comprehensive software development environment, including a compiler, debugger, and libraries.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess