EN
  • EN
  • DE

MIC2777-23YM5-TR

Part No MIC2777-23YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL MCPWR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.34V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076231-MIC2777-23YM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2777-23YM5-TR CAD Model

Description

Product Overview: MIC2777-23YM5-TR from Microchip Technology

The MIC2777-23YM5-TR is a versatile and robust integrated circuit from Microchip Technology, designed to offer reliable supervisory functions for advanced electronic systems. This high-performance microprocessor supervisory circuit provides a precise monitoring solution for power supplies, ensuring that the system operates within safe voltage levels and enhancing overall system reliability.

Key Features

  • Dual Voltage Monitoring: The device is capable of monitoring two voltage thresholds, making it ideal for systems that operate on different voltage levels or require a secondary monitoring function.
  • Programmable Delay: It includes an adjustable delay timer which can be programmed by an external capacitor to provide a precise reset timing tailored to specific application needs.
  • Manual Reset Input: A dedicated manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of control.
  • Active-Low Reset Output: The reset output is active low, ensuring compatibility with a wide range of microprocessors and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MIC2777-23YM5-TR operates with minimal power consumption, preserving battery life in portable devices.
  • High Accuracy: This supervisory circuit offers high threshold accuracy, ensuring precise monitoring and protection for sensitive electronic components.

Applications

The MIC2777-23YM5-TR supervisory circuit is suitable for a plethora of applications, including but not limited to:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Intelligent Instruments
  • Industrial Controls

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MIC2777-23YM5-TR is no exception. It is designed to meet stringent industry standards, ensuring robust performance in even the most demanding environments. The 'TR' suffix in the part number indicates that the device is provided in tape and reel packaging, which is ideal for automated assembly processes.

Overall, the MIC2777-23YM5-TR from Microchip Technology is a compact, feature-rich supervisory circuit that offers enhanced system protection with its precision voltage monitoring and programmable reset delay features, making it an essential component for maintaining the integrity of modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess