EN
  • EN
  • DE

TMDX28069USB

Part No TMDX28069USB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLSTICK TMS320F28069 EVAL / TMS320F28069 controlSTICK C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform controlSTICK
Utilized IC / Part TMS320F28069
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX280
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341909-TMDX28069USB
Ultra Librarian 3D Model Ultra Librarian TMDX28069USB CAD Model

Description

Introducing the TMDX28069USB from Texas Instruments

The TMDX28069USB is a cutting-edge microcontroller development tool from Texas Instruments, designed to provide engineers with a robust platform for developing and testing applications that require high-performance processing and connectivity. This innovative product is part of the broader C2000™ family, known for its real-time control capabilities and efficient performance in industrial, automotive, and consumer electronics applications.

Key Features and Benefits

  • High-Performance Processing: At the heart of the TMDX28069USB is a powerful 32-bit CPU, designed for real-time control applications. It offers a perfect blend of speed and efficiency, making it suitable for a wide range of demanding tasks.
  • Advanced Peripherals: The development kit includes a rich set of peripherals that enhance its functionality. These include PWM outputs, analog-to-digital converters (ADCs), and communication interfaces such as I2C, SPI, and UART, providing ample connectivity options for various external devices.
  • USB Connectivity: With built-in USB connectivity, the TMDX28069USB allows for easy interfacing with computers and other USB-enabled devices. This feature simplifies programming and debugging, as well as facilitates communication with other components in a system.
  • Integrated Development Environment (IDE) Support: The product is compatible with Texas Instruments' Code Composer Studio™ IDE and other third-party software, offering a comprehensive development environment for coding, debugging, and performance analysis.
  • Extensive Documentation and Support: Texas Instruments provides extensive documentation, including datasheets, user guides, and application notes, to assist developers in getting started and to support the product's integration into various applications. Additionally, TI's online support community and technical resources are invaluable assets for troubleshooting and knowledge sharing.

Applications

The TMDX28069USB is versatile and can be used in a variety of applications, such as:

  • Motor Control Systems
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies and Converters
  • Industrial Automation and Robotics
  • Automotive Control Units
  • Smart Grid Infrastructure

Whether you are a seasoned engineer or just starting out, the TMDX28069USB from Texas Instruments is an exceptional tool that can help accelerate your product development and bring your innovative ideas to life with its advanced features and reliable performance.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess