EN
  • EN
  • DE

PACUSBVB-D1Y6R

Part No PACUSBVB-D1Y6R
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Description TERMINATOR USB PORT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type USB
Number of Terminations 1
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1086281-PACUSBVB-D1Y6R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PACUSBVB-D1Y6R CAD Model

Description

ON Semiconductor PACUSBVB-D1Y6R Product Overview

The ON Semiconductor PACUSBVB-D1Y6R is a high-performance, integrated circuit designed to provide comprehensive USB port protection. This robust component is specifically engineered to safeguard sensitive electronic devices from the detrimental effects of electrostatic discharge (ESD), overvoltage, and other transient voltage incidents that are common in USB interface applications.

Key Features

  • ESD Protection: The PACUSBVB-D1Y6R offers exceptional ESD protection, meeting the IEC61000-4-2 level 4 standard. It can withstand electrostatic discharges of ±15kV (air discharge) and ±8kV (contact discharge), ensuring the USB port remains safe from sudden electrical surges.
  • Overvoltage Protection: This device is equipped with overvoltage protection circuitry, which prevents damage to the downstream components by clamping excessive voltage to a safe level.
  • Low Capacitance: The low input capacitance of the PACUSBVB-D1Y6R minimizes signal attenuation, making it an ideal choice for high-speed data lines such as those used in USB 2.0 and 3.0 interfaces.
  • Low Leakage Current: It features a low leakage current, which is critical for maintaining the battery life of portable devices when they are in standby mode.
  • Compact Package: The small footprint of the PACUSBVB-D1Y6R allows for easy integration into space-constrained designs, making it suitable for a wide range of applications.

Applications

The PACUSBVB-D1Y6R is ideal for protecting USB ports in a variety of electronic devices, including:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Portable Gaming Systems
  • Digital Cameras and Camcorders
  • USB Hubs, Peripherals, and Accessories

With its advanced protection features, the PACUSBVB-D1Y6R from ON Semiconductor is a crucial component for designers looking to enhance the durability and reliability of their USB-enabled devices. Its ability to effectively mitigate the risks associated with transient voltage events makes it a valuable addition to any electronic product that relies on the ubiquitous USB interface for communication or power.

You May Also Be Interested in

Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Dallas Semiconductor
Lowest to $49.7909
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess