EN
  • EN
  • DE

ISO7760FDWR

Part No ISO7760FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description ISO7760FDW/R DIG ISO - MYNA - 6C / High-Speed, Robust EMC, Reinforced Six-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 6/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808042-ISO7760FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7760FDWR CAD Model

Description

The Texas Instruments ISO7760FDWR is a six-channel, unidirectional digital isolator from Texas Instruments.

  • Data Rate: 100Mbps
  • Technology: Capacitive Coupling
  • Isolation Voltage: 5000Vrms
  • Supply Voltage: 2.25V to 5.5V
  • Rise/Fall Time: 1.1ns / 1.4ns
  • Common-Mode Transient Immunity: 85kV/μs
  • Propagation Delay: 16ns
  • Package: 16-SOIC
  • Temperature Range: -55°C to 125°C
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 2 (1 Year)

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3687 $52.1114
52+ $1.9435 $101.0620
80+ $1.8828 $150.6240
110+ $1.8221 $200.4310
142+ $1.7613 $250.1046
190+ $1.5791 $300.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,915 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess