EN
  • EN
  • DE

LX5255CPW

Part No LX5255CPW
Manufacturer Microsemi Corporation
Catalog Interface - Signal Terminators
Description IC TERM SCSI 9LINE LVD 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 206911-LX5255CPW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25k pcs
Ultra Librarian 3D Model Ultra Librarian LX5255CPW CAD Model

Description

The LX5255CPW is a SCSI LVD integrated circuit from Microsemi Corporation. This device is designed to be used in high-speed data transfer applications. It has a temperature range of 0°C to 70°C and a supply voltage range of 2.7 V to 5.25 V. This device has been declared as obsolete (EOL), but still has a medium popularity and a balanced supply and demand status. It comes in a package of 24-TSSOP and has 9 terminations. It is a good choice for designers who need a reliable and efficient SCSI LVD integrated circuit.

You May Also Be Interested in

Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5983 $59.7779
31+ $3.7731 $116.9661
48+ $3.6551 $175.4448
66+ $3.5372 $233.4552
85+ $3.4193 $290.6405
114+ $3.0656 $349.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess