EN
  • EN
  • DE

ST72C216G1M6TR

Part No ST72C216G1M6TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838915-ST72C216G1M6TR
Ultra Librarian 3D Model Ultra Librarian ST72C216G1M6TR CAD Model

Description

The ST72C216G1M6TR is a robust and versatile 8-bit microcontroller produced by STMicroelectronics, designed for a broad range of applications that demand reliable and efficient performance. This microcontroller is part of the ST7 family, which is well-known for its high integration and cost-effectiveness, making it a popular choice for automotive, industrial, and consumer markets.

Featuring a maximum CPU speed of 8 MHz, the ST72C216G1M6TR provides a balanced combination of processing power and energy efficiency. It is equipped with 16KB of on-chip flash memory, which offers ample space for program storage and enables easy reprogramming during the development phase and after deployment. Additionally, the device includes 1KB of RAM, ensuring sufficient working memory for handling complex tasks and data manipulation.

This microcontroller supports a wide operating voltage range from 4.5V to 5.5V, making it adaptable to various power supply conditions. The ST72C216G1M6TR comes in a compact 28-pin SOIC package, which is ideal for space-constrained applications that require a small footprint without compromising on functionality.

The device boasts a rich set of integrated peripherals, including multiple 16-bit timers with PWM capability, which are essential for precise timing operations and motor control. It also offers a 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and converting their readings into digital values for processing. Serial communication interfaces such as SPI and I2C are also available, enabling the microcontroller to communicate with other devices and expand its capabilities.

The ST72C216G1M6TR is designed with an emphasis on ease of use and development support. It is supported by a comprehensive suite of development tools, including software libraries, development boards, and an integrated development environment (IDE), which accelerates the development process and helps bring products to market faster.

In summary, the ST72C216G1M6TR from STMicroelectronics is a powerful and reliable microcontroller that offers a perfect blend of performance, integration, and cost-effectiveness for a wide array of applications.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5567 $61.1237
26+ $4.5599 $118.5574
40+ $4.4179 $176.7160
55+ $4.2747 $235.1085
70+ $4.1326 $289.2820
94+ $3.7052 $348.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess