EN
  • EN
  • DE

NSV45020JZT1G

Part No NSV45020JZT1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC REG CCR 45V 20MA SOT223 / Current Regulator Regulator High/Low-Side 40mA SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Function Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 45V
Current - Output 40mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number NSV45020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NSV45020JZT1GOSCT,NSV45020JZT1GOSDKR,NSV45020JZT1GOSTR,NSV45020JZT1G-ND
Standard Package 1,000
Win Source Part Number 1082819-NSV45020JZT1G
Ultra Librarian 3D Model Ultra Librarian NSV45020JZT1G CAD Model

Description

ON Semiconductor NSV45020JZT1G Product Overview

The NSV45020JZT1G is a high-performance, adjustable constant current regulator (CCR) designed for driving high-brightness LEDs, manufactured by ON Semiconductor. This versatile device offers an energy-efficient solution for a wide range of lighting applications, including automotive, industrial, and commercial lighting systems.

Key Features

  • Adjustable Output Current: The NSV45020JZT1G allows users to set the output current from 5 mA to 50 mA, enabling precise control over the brightness of the connected LED(s).
  • High Voltage Capability: With an operating voltage range of 45V, this device is capable of handling the varying demands of complex lighting circuits.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Low Voltage Overhead: The low voltage overhead of the NSV45020JZT1G allows for efficient operation, minimizing power loss and maximizing the energy delivered to the LEDs.
  • SC-74 Package: The compact SC-74 package is designed for space-constrained applications and ensures a minimal footprint on the PCB.
  • Automotive Qualified: This product meets the rigorous standards for automotive applications, ensuring performance and durability in harsh environments.
  • Pb-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the NSV45020JZT1G is both lead-free and RoHS compliant.

Applications

The NSV45020JZT1G is ideally suited for a variety of applications where efficient and reliable LED driving is required. Its adjustable current capability and high voltage range make it perfect for:

  • Automotive exterior and interior lighting
  • Daytime running lights
  • Turn signals
  • Industrial signal and marker lights
  • Commercial signage and backlighting

Conclusion

With its adjustable current setting, high voltage capability, and thermal protection, the NSV45020JZT1G from ON Semiconductor is an excellent choice for designers looking to create efficient and reliable LED lighting solutions. Its compliance with automotive standards and environmental regulations further ensures that it can meet the needs of a diverse range of applications, making it a versatile component in any LED lighting design.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6849 $51.3675
180+ $0.5620 $101.1600
280+ $0.5444 $152.4320
380+ $0.5269 $200.2220
495+ $0.5093 $252.1035
660+ $0.4566 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess