EN
  • EN
  • DE

LTV-332J-TP1

Part No LTV-332J-TP1
Manufacturer Lite-On Inc.
Catalog Isolators
Description FAULT-DETECTION IGBT, 5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 200ns, 200ns
Pulse Width Distortion (Max) 80ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 5A, 5A
Current - Peak Output 5A
Voltage - Forward (Vf) (Typ) 1.37V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOP
Approval Agency cUL, IEC/EN/DIN, UL, VDE
Ultra Librarian 3D Model Ultra Librarian LTV-332J-TP1 CAD Model

You May Also Be Interested in

Lite-On Inc.
FAULT-DETECTION IGBT, 5A
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $0.9545
Renesas Electronics America
OPTOCOUPLER 4-PIN DIP
Need more? Email Us
IXYS
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Lowest to $2.5071
NVE Corp
DG ISO 2.5KV 3CH RS422 16-SOIC
Lowest to $100.7500
Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPEN COLL 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV TRIAC 1CH 4-DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 4-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess