EN
  • EN
  • DE

K4B2G0846C-HCF9

Part No K4B2G0846C-HCF9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941203-K4B2G0846C-HCF9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846C-HCF9 CAD Model

Description

The K4B2G0846C-HCF9 is a 2Gb DDR3 SDRAM component manufactured by Samsung. This memory chip is designed for applications requiring high bandwidth, low power consumption, and efficient memory access. It's commonly used in a range of devices from mobile electronics to networking equipment.

Applications:

  • Mobile Devices: Smartphones, tablets, and other portable devices use this DRAM for application memory and system performance.
  • Consumer Electronics: Integrated into devices like smart TVs, set-top boxes, and gaming consoles.
  • Networking Equipment: Routers, switches, and other networking devices utilize this memory for buffering and data processing.
  • Embedded Systems: Found in industrial control systems, IoT devices, and other embedded applications.
  • Automotive Systems: Used in infotainment systems and advanced driver-assistance systems (ADAS).

Features:

  • 2Gb Density: Provides sufficient memory capacity for a wide range of applications.
  • DDR3 Technology: Offers high-speed data transfer rates and low power consumption.
  • High Bandwidth: Enables efficient data processing and multitasking.
  • Low Power Consumption: Extends battery life in portable devices.
  • Pb-Free and RoHS Compliant: Complies with environmental standards and regulations.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications and devices.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased Data Throughput: Enables faster data transfer rates for improved productivity.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Reliable Operation: Ensures stable and consistent performance in demanding conditions.

Additional Details:

The K4B2G0846C-HCF9 is designed to meet stringent quality standards and ensure compatibility with various platforms. Refer to the manufacturer's datasheet for detailed specifications, including voltage requirements, timing parameters, and thermal characteristics. Proper handling and installation are essential to ensure optimal performance and longevity.

You May Also Be Interested in

Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess