EN
  • EN
  • DE

NLHV4157NDFT2G

Part No NLHV4157NDFT2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description NEGATIVE VOLTAGE SPDT SWITCH / Switch IC 1 Channel SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr onsemi
Package Tape & Reel
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Max) 5Ohm
Voltage - Supply, Single (V+) -12V ~ -4V
-3db Bandwidth 200MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NLHV4157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLHV4157NDFT2GOSTR,NLHV4157NDFT2GOSCT,NLHV4157NDFT2GOSDKR
Standard Package 3,000
Win Source Part Number 1115938-NLHV4157NDFT2G
Ultra Librarian 3D Model Ultra Librarian NLHV4157NDFT2G CAD Model

Description

ON Semiconductor NLHV4157NDFT2G High Voltage Level Translator

The NLHV4157NDFT2G is a versatile high voltage level translator device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is specifically engineered to address the needs of systems requiring the translation of high voltage signals down to lower logic levels. The NLHV4157NDFT2G is an essential part of electronic systems that require interfacing between different voltage domains, particularly in industrial, automotive, and telecommunications applications.

This high voltage level translator operates over a wide voltage range, enabling it to handle input signals up to 50V. It is capable of translating inputs from high voltage to low voltage and vice versa, making it an ideal solution for applications such as MOSFET gate driving or signal communication between different voltage regions within a system.

Featuring a robust design, the NLHV4157NDFT2G offers excellent ESD protection, ensuring durability and stability in harsh electrical environments. It comes in a compact, surface-mount DFN package that is both space-saving and conducive to modern PCB design standards. The small footprint of the device allows for high-density board designs, which is critical in today's miniaturized electronic assemblies.

The NLHV4157NDFT2G also provides a high-speed performance, allowing for fast signal propagation and minimal translation delay. This characteristic is particularly beneficial in applications where timing and speed are critical for system performance. Moreover, the device supports a broad operating temperature range, making it suitable for use in various environmental conditions.

As with many ON Semiconductor products, the NLHV4157NDFT2G is designed with a focus on power efficiency. Its low quiescent current helps to minimize power consumption, contributing to the overall energy efficiency of the systems in which it is used. Additionally, this level translator is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the NLHV4157NDFT2G from ON Semiconductor is a high-performance, energy-efficient solution for high voltage level translation applications. Its robust design, high-speed operation, and compact packaging make it an excellent choice for designers looking to bridge voltage domains safely and reliably in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1302 $57.9390
1,085+ $0.1069 $115.9865
1,675+ $0.1035 $173.3625
2,310+ $0.1002 $231.4620
2,980+ $0.0969 $288.7620
3,990+ $0.0869 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,800 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess