EN
  • EN
  • DE

SY100H600JZ-TR

Part No SY100H600JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100H
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100H600
Other Names SY100H600JZ TR,SY100H600JZ TR,SY100H600JZTR,SY100H600JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256158-SY100H600JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100H600JZ-TR CAD Model

Description

Product Overview: SY100H600JZ-TR

Manufacturer: Microchip Technology

Microchip Technology's SY100H600JZ-TR is a high-performance, integrated circuit designed for precision in various applications. This component is a testament to Microchip's commitment to providing advanced technological solutions that cater to the evolving needs of the electronics industry.

Key Features

  • Technology: The SY100H600JZ-TR is built on a robust silicon-gate CMOS process, which ensures high speed and reliability, making it suitable for demanding environments.
  • Performance: With its fast propagation delay and high-frequency operation, this product is optimized for applications requiring quick response times and efficient data processing.
  • Power Supply: The device operates on a 5V ±10% power supply, providing stable performance while maintaining energy efficiency.
  • Temperature Range: It is designed to operate over the full industrial temperature range, making it versatile for use in various settings without compromising on performance.
  • Package: The SY100H600JZ-TR comes in a compact package, which is ideal for space-constrained applications without sacrificing functionality.

Applications

The SY100H600JZ-TR is suitable for a wide array of applications, including but not limited to:

  • Telecommunications
  • Data communication systems
  • High-speed computing
  • Automotive systems
  • Industrial controls

Quality and Reliability

Microchip Technology ensures that all its products, including the SY100H600JZ-TR, undergo rigorous testing and quality control measures. This product is compliant with industry standards, which guarantees its reliability and longevity in various applications.

Environmental Compliance

The SY100H600JZ-TR is environmentally friendly, adhering to RoHS (Restriction of Hazardous Substances) directives. This compliance reflects Microchip's dedication to sustainability and environmental responsibility.

In conclusion, the SY100H600JZ-TR from Microchip Technology is an exceptional component that offers a blend of speed, efficiency, and reliability. Its versatile nature makes it an excellent choice for designers looking to enhance the performance of their systems while maintaining a compact footprint.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess