EN
  • EN
  • DE

NCV7708BDWR2G

Part No NCV7708BDWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Half Bridge Driver Automotive 28-Pin SOIC W T/R / IC DRIVER HALF BRIDGE HEX 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 800 Ohm LS, 800 Ohm HS
Channel Output Current 500mA
Current - Peak Output 1A
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 5.5 V to 28 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 025141-NCV7708BDWR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCV7708B
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCV7708BDWR2G CAD Model

Description

ON Semiconductor NCV7708BDWR2G

The NCV7708BDWR2G is a versatile, high-performance hex half-bridge driver designed by ON Semiconductor, renowned for its precision and reliability in the field of automotive and industrial applications. This advanced integrated circuit is specifically tailored to provide a comprehensive solution for driving inductive loads such as relays, solenoids, and other actuators.

Constructed with state-of-the-art technology, the NCV7708BDWR2G boasts a wide range of features that make it an ideal choice for designers looking to optimize their systems for efficiency and robustness. The device operates from a supply voltage ranging from 5.5V to 50V, providing flexibility for various power requirements. Its six high-current half-bridge outputs are capable of delivering up to 1A each, which can be paralleled for higher current applications.

Safety and protection are paramount in automotive and industrial environments, and the NCV7708BDWR2G addresses these concerns with a comprehensive suite of protective features. These include overcurrent protection, overtemperature shutdown, and under-voltage lockout, ensuring the device operates within safe parameters. Additionally, each half-bridge contains independent diagnostics, allowing for precise monitoring and fault detection, which is critical for maintaining system integrity.

The NCV7708BDWR2G supports flexible control options, including PWM (Pulse Width Modulation), which is essential for precise control over the speed and position of motors. Its SPI (Serial Peripheral Interface) compatibility allows for seamless integration into microcontroller-based systems, enabling sophisticated control schemes and real-time adjustments to operating parameters.

ON Semiconductor has packaged the NCV7708BDWR2G in a compact 36-pin SOIC package, making it suitable for space-constrained applications while still offering excellent thermal performance. This, combined with its extended temperature range capability, ensures reliable operation even in the harsh conditions typical of automotive and industrial environments.

In summary, the NCV7708BDWR2G from ON Semiconductor is a powerful and reliable solution for driving a wide array of inductive loads. Its robust design, combined with advanced control and diagnostic features, make it an indispensable component for engineers looking to create high-performance, safety-critical applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $3.5711
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess