EN
  • EN
  • DE

TAS3204PAG

Part No TAS3204PAG
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description AUDIO DSP WITH ANALOG INTERFACE | IC AUDIO DSP ANLG INTRFC 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface AAI/O, DAI/O, I2C, I2S
Clock Rate 135MHz
On-Chip RAM 32.325kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number TAS3204
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1264043-TAS3204PAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3204PAG CAD Model

Description

The TAS3204PAG is a sophisticated audio processor from Texas Instruments, designed to cater to the demanding needs of high-fidelity audio systems. This powerful integrated circuit is part of Texas Instruments' PurePath™ Studio Sound family, which is renowned for delivering exceptional sound quality and advanced audio processing capabilities.

Key Features

  • Advanced Audio Processing: The TAS3204PAG is equipped with a programmable DSP core, enabling intricate audio signal manipulation for a range of applications, including professional audio equipment, home theater systems, and automotive audio.
  • High-Resolution Audio: With support for high-resolution audio formats, this processor ensures that audio playback is delivered with crystal-clear quality, preserving the nuances of the original recording.
  • Flexible Input/Output Configurations: The device offers a versatile I/O scheme that can be configured to match specific system requirements, making it a suitable choice for various audio processing tasks.
  • Integrated Data Converters: The TAS3204PAG includes high-quality ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), ensuring seamless conversion between analog and digital audio signals with minimal distortion or noise.

Applications

The TAS3204PAG is ideal for a wide array of applications where premium audio quality is paramount. It is commonly used in:

  • Home Theater Receivers
  • Professional Audio Mixing Consoles
  • Automotive Audio Systems
  • Digital Speaker Management Systems

Technical Specifications

The TAS3204PAG boasts a programmable DSP with enough power to handle complex audio algorithms. It operates with a clock speed sufficient for high-fidelity audio tasks and features a range of interfaces, including I2C and SPI, for communication with other system components.

Design Support

Texas Instruments provides comprehensive design support for the TAS3204PAG, including detailed datasheets, application notes, and reference designs. This ensures that engineers can fully utilize the capabilities of the processor in their audio system designs.

Overall, the TAS3204PAG from Texas Instruments stands out as a versatile and powerful solution for advanced audio signal processing, promising an unparalleled acoustic experience for end-users.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0726 $50.3630
13+ $8.2647 $107.4411
19+ $8.0065 $152.1235
26+ $7.7482 $201.4532
34+ $7.4899 $254.6566
45+ $6.7151 $302.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess