EN
  • EN
  • DE

TMSDM6467CCUTV6TAN

Part No TMSDM6467CCUTV6TAN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 529FCBGA / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797679-TMSDM6467CCUTV6TAN
Popularity Medium
Supply and Demand Status Limited
Family Name TMSDM6467
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMSDM6467CCUTV6TAN CAD Model

Description

The TMSDM6467CCUTV6TAN is a high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to meet the demanding requirements of multimedia and signal processing applications. This powerful SoC integrates a range of features and technologies to provide a versatile platform for developers and manufacturers.

Key Features

  • Multicore Processing: At the heart of the TMSDM6467CCUTV6TAN is a multicore architecture that includes ARM and DSP cores. This multicore setup is optimized for parallel processing, making it ideal for handling complex algorithms and high-throughput tasks.
  • High-Performance DSP: The device features a TMS320C64x+ DSP core, renowned for its high performance in digital signal processing tasks. This core is particularly suited for video and audio processing, as well as industrial and telecommunication applications.
  • ARM9 Processor: Complementing the DSP core is an ARM926EJ-S processor, which provides efficient control processing capabilities and supports a wide range of embedded operating systems.
  • Integrated Peripherals: A variety of integrated peripherals are included to facilitate connectivity and data management, such as Ethernet MAC, USB 2.0, PCI Express, and DDR2/DDR3 memory interfaces.
  • High-Definition Video Support: The SoC is capable of processing high-definition video streams, which is essential for applications in digital media, surveillance, and broadcasting.
  • Software Compatibility: Texas Instruments provides a comprehensive software development kit (SDK) to support the TMSDM6467CCUTV6TAN, including codecs, libraries, and development tools that streamline the process of creating advanced multimedia applications.

Applications

The versatility of the TMSDM6467CCUTV6TAN makes it suitable for a wide range of applications, including digital media adaptors, networked video security, video conferencing systems, media gateways, and medical imaging. Its robust processing capabilities enable developers to push the boundaries of what's possible in digital media and signal processing.

Overall, the TMSDM6467CCUTV6TAN from Texas Instruments represents a sophisticated solution for any developer looking to create powerful, efficient, and high-quality multimedia products.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess