EN
  • EN
  • DE

NCV7351D1ER2G

Part No NCV7351D1ER2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCV7351
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV7351D1ER2GOSCT, NCV7351D1ER2GOSDKR, NCV7351D1ER2GOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887146-NCV7351D1ER2G
Ultra Librarian 3D Model Ultra Librarian NCV7351D1ER2G CAD Model

Description

The NCV7351D1ER2G is a high-performance CAN (Controller Area Network) transceiver produced by ON Semiconductor, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is suitable for automotive and industrial applications, where reliable data communication is essential for the proper functioning of complex systems.

Key Features

  • High-Speed CAN Interface: Compatible with ISO 11898-2, the NCV7351D1ER2G supports high-speed data transmission rates up to 1 Mbps, ensuring efficient communication between devices.
  • Low Power Mode: With a sleep function that minimizes the current consumption, this transceiver is ideal for power-sensitive applications, contributing to energy efficiency.
  • Bus Fault Protection: The device provides protection against transients in the automotive environment, with the ability to withstand voltage up to ±58V on the CAN bus lines, thereby ensuring robust performance.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device from damage due to excessive heat.
  • Differential Receiver with High Common-Mode Range: The transceiver ensures reliable data reception even in environments with high electrical noise.

Applications

The NCV7351D1ER2G is designed to be versatile and can be utilized in a wide range of applications, including but not limited to:

  • Automotive networks
  • Industrial control systems
  • Building automation
  • Medical equipment

Package and Quality

This device is supplied in a small footprint package, the SOIC-8 (D1ER2G), which is suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that the NCV7351D1ER2G meets stringent standards, making it a reliable choice for critical systems where failure is not an option.

Conclusion

With its combination of high-speed communication, low power consumption, robust protection features, and compact design, the NCV7351D1ER2G from ON Semiconductor is an excellent choice for developers looking to integrate CAN communication capabilities into their automotive or industrial applications. Its performance and reliability make it a key component in the development of systems requiring efficient and secure data exchange.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7189 $50.3230
170+ $0.5899 $100.2830
265+ $0.5714 $151.4210
365+ $0.5530 $201.8450
470+ $0.5346 $251.2620
630+ $0.4793 $301.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess