EN
  • EN
  • DE

TUSB320IRWBR

Part No TUSB320IRWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN / USB Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications USB
Interface I2C
Voltage - Supply 2.7V ~ 5V
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting Type Surface Mount
Base Product Number TUSB320
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 532000-TUSB320IRWBR
Ultra Librarian 3D Model Ultra Librarian TUSB320IRWBR CAD Model

Description

Overview of TUSB320IRWBR from Texas Instruments

The TUSB320IRWBR is a versatile USB Type-C controller IC from the renowned semiconductor manufacturer, Texas Instruments. This advanced chip is designed to facilitate USB Type-C port control on various electronic devices, enabling them to manage USB Type-C communication with ease and efficiency.

Key Features

  • USB Type-C Port Control: The TUSB320IRWBR provides comprehensive management of USB Type-C ports, including support for attachment and orientation detection.
  • Power Delivery Compatibility: It supports the USB Power Delivery (PD) specification, allowing for higher power charging and data transfer rates.
  • Alternate Mode Support: The device can negotiate Alternate Modes, which enables non-USB signals (like DisplayPort or Thunderbolt) to be transmitted through a USB Type-C connector.
  • Flexible I2C Interface: An I2C interface allows for easy integration with a host processor, enabling communication and control settings.

Applications

The TUSB320IRWBR is ideal for a wide range of applications, including but not limited to:

  • Notebooks and desktop computers
  • Smartphones and tablets
  • Docking stations
  • Monitors and displays with USB Type-C connectivity
  • USB Type-C power adapters and chargers

Technical Specifications

At the core of the TUSB320IRWBR's capabilities are its technical specifications:

  • Supply Voltage: Operates over a wide range of supply voltages.
  • Package: Packaged in a small WQFN-16 package, it is designed for space-constrained applications.
  • Temperature Range: It is rated for an industrial temperature range, making it suitable for use in a variety of environments.

Quality and Reliability

As with all Texas Instruments products, the TUSB320IRWBR is manufactured to high standards of quality and reliability. Users can expect consistent performance and durability from this USB Type-C controller, which is designed to meet the rigorous demands of modern electronic devices.

In summary, the TUSB320IRWBR from Texas Instruments is a powerful solution for USB Type-C port control, offering a blend of performance, power management, and versatility that is ideal for a multitude of electronic devices and applications.

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2523 $50.0920
100+ $1.0275 $102.7500
155+ $0.9954 $154.2870
210+ $0.9633 $202.2930
270+ $0.9312 $251.4240
360+ $0.8349 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,220 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess