EN
  • EN
  • DE

XIO2200AGGW

Part No XIO2200AGGW
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI Express to PCI Bus Translation Bridge with 1394a OHCI and Two-Port PHY | IC PCI-EXPRESS/BUS BRIDGE 176BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Applications PCI Express to PCI Translation Bridge
Interface PCI
Supply Voltage (V) 1.35V ~ 1.65V, 3V ~ 3.6V
Manufacturer Package 176-LFBGA
Supplier Device Package 176-BGA MICROSTAR (15x15)
Mounting Style SMD
Family Part Number XIO2200A
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 1282123-XIO2200AGGW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XIO2200AGGW CAD Model

Description

The XIO2200AGGW is a high-performance, versatile interface solution from Texas Instruments, designed to cater to a wide range of applications. This integrated device is part of Texas Instruments' extensive portfolio of interface products, known for their reliability and cutting-edge technology.

Key Features

  • PCI Express Bus Interface: The XIO2200AGGW is equipped with a PCI Express bus interface, providing a high-speed connection to the host system. This ensures rapid data transfer rates, making it ideal for applications requiring fast and efficient communication.
  • Dual-Port 1394b Link Layer Controller: It features a dual-port 1394b link-layer controller, which supports data transfer rates of up to 800 Mbps. This makes it suitable for applications that need to transfer large amounts of data quickly and reliably, such as video streaming or data acquisition systems.
  • IEEE 1394b-2002 Standard Compliant: The device adheres to the IEEE 1394b-2002 standard, ensuring compatibility with a wide range of FireWire devices and systems.
  • Integrated PHY: With an integrated Physical Layer (PHY), the XIO2200AGGW simplifies design and reduces external component count, offering a compact and cost-effective solution.
  • Advanced Power Management: It incorporates advanced power management features, including support for various low-power states, which helps in reducing power consumption, especially in battery-powered devices.

Applications

The XIO2200AGGW is suitable for a broad spectrum of applications. It is particularly well-suited for:

  • High-speed data storage and retrieval systems
  • Video capture and editing equipment
  • Networking and communication devices
  • Industrial control and automation
  • Medical imaging devices

Quality and Reliability

As with all Texas Instruments products, the XIO2200AGGW is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability under various conditions. This commitment to quality makes it a trusted choice for designers and engineers looking for a robust interface solution.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4338 $61.3014
6+ $16.7662 $100.5972
10+ $16.2423 $162.4230
13+ $15.7184 $204.3392
17+ $15.1944 $258.3048
23+ $13.6226 $313.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess