EN
  • EN
  • DE

NCV70517MW002R2G

Part No NCV70517MW002R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER BIPO 32QFN / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI, Step/Direction
Technology Power MOSFET
Step Resolution 1 ~ 1/16
Applications Automotive, Industrial, Medical
Voltage - Supply 6V ~ 29V
Voltage - Load 0V ~ 5.5V
Temperature Range - Operating -40°C ~ 145°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFNW (5x5)
Base Product Number NCV70517
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1130217-NCV70517MW002R2G
Ultra Librarian 3D Model Ultra Librarian NCV70517MW002R2G CAD Model

Description

ON Semiconductor NCV70517MW002R2G: A Robust Automotive Stepper Motor Driver

The NCV70517MW002R2G from ON Semiconductor is a specialized integrated circuit designed to meet the rigorous demands of automotive applications. This advanced stepper motor driver is engineered to drive bipolar stepper motors with high precision and reliability, making it an ideal solution for automotive manufacturers and suppliers looking to enhance the performance of their vehicles.

Key Features

  • High Integration: The NCV70517MW002R2G integrates a dual H-bridge driver along with a micro-stepping indexer, which simplifies the design and control of stepper motors. This level of integration reduces the number of external components required, thereby saving space and cost.
  • Wide Voltage Range: Designed to operate over a broad voltage range, this device supports supply voltages from 7V to 29V, accommodating various automotive battery conditions including cold crank and load dump scenarios.
  • Advanced Protection Features: Robust protection features such as overtemperature shutdown, under-voltage lockout, and short-circuit protection ensure the longevity and safe operation of the motor driver under harsh automotive environments.
  • Diagnostic Functions: The NCV70517MW002R2G comes with built-in diagnostics capabilities, providing critical feedback on system status and faults, which is essential for automotive safety and reliability.
  • Programmable Current Control: This feature allows for precise adjustment of motor current, enabling customization for various motor types and performance requirements.

Applications

The NCV70517MW002R2G is particularly suitable for a range of automotive applications where precise motor control is essential. These include:

  • Headlamp leveling and swiveling systems
  • Adaptive front lighting systems
  • Grill shutter actuation
  • Valve control for HVAC systems

With its robust design and advanced features, the NCV70517MW002R2G stepper motor driver from ON Semiconductor is a prime choice for automotive engineers looking to enhance the functionality and reliability of their motor-driven systems. Its ability to withstand the challenging conditions of the automotive environment while providing precise control makes it a valuable component in modern vehicles.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9838 $59.6760
42+ $2.7913 $117.2346
65+ $2.6951 $175.1815
93+ $2.5026 $232.7418
120+ $2.4063 $288.7560
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess